EN
  • EN
  • DE

MMRF1005HR5

Part No MMRF1005HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 120V 1.3GHZ NI-780 / RF Mosfet 50 V 100 mA 1.3GHz 22.7dB 250W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.3GHz
Gain 22.7dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 250W
Voltage - Rated 120 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345992-MMRF1005HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1005HR5 CAD Model

Description

The NXP MMRF1005HR5 is a high-performance RF power LDMOS transistor designed to meet the rigorous demands of broadcast, industrial, scientific, and medical (ISM) applications. This robust component is particularly suited for radio and VHF TV broadcast transmitters, offering outstanding reliability and efficiency.

Key Features

  • Frequency Range: The MMRF1005HR5 operates efficiently over a broad frequency range, making it versatile for various applications.
  • High Output Power: With an impressive output power capability, this transistor can easily handle high-power requirements, ensuring clear signal transmission.
  • High Gain: The high gain feature of the MMRF1005HR5 ensures that minimal drive power is needed, which can contribute to overall system efficiency.
  • High Efficiency: Engineered for maximum efficiency, the MMRF1005HR5 helps to reduce the energy consumption of the systems it is integrated into, which can be crucial for cost-sensitive operations.
  • Ruggedness: This LDMOS transistor is built to withstand severe conditions, offering excellent reliability and a long operational life.
  • Integrated ESD Protection: The device comes with built-in electrostatic discharge protection, safeguarding it from unexpected voltage spikes.

Applications

The MMRF1005HR5 is ideal for a variety of high-power RF applications. Its robust design and performance characteristics make it an excellent choice for:

  • RF power amplifiers for FM broadcast
  • VHF TV broadcast transmitters
  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing

Technical Specifications

Parameter Value
Frequency Range TBD MHz
Output Power TBD W
Gain TBD dB
Efficiency TBD %
Package TBD

For detailed specifications and application support, visit the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess