The NXP MMRF1007HSR5 is a state-of-the-art LDMOS transistor designed for high-efficiency RF power amplification. Engineered for broadband operation (1.8 to 600 MHz), this robust device is an excellent choice for a wide range of applications, including but not limited to, broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and mobile radio base station deployments.
Key Features
- High Performance: With its high gain and efficiency, the MMRF1007HSR5 delivers superior performance, making it an ideal choice for high-power applications.
- Wide Frequency Range: This transistor is capable of operating over a broad frequency range, providing flexibility and making it suitable for various RF applications.
- Thermal Management: The device is encapsulated in an over-molded plastic package which enhances its thermal performance and reliability.
- Durability: The MMRF1007HSR5 is designed to withstand harsh conditions, ensuring consistent performance and longevity.
Applications
- Broadcast transmitters for radio and television.
- Industrial, scientific, and medical equipment.
- Professional and commercial RF power amplifiers.
- Base stations for mobile radio and public safety systems.
Specifications
Parameter
Value
Frequency Range
1.8 - 600 MHz
Power Output
70 W CW
Gain (Typical)
18.4 dB
Efficiency (Typical)
60%
Package
Over-molded plastic
With its combination of power, efficiency, and versatility, the NXP MMRF1007HSR5 LDMOS transistor is an excellent component for designers seeking to create high-performance RF systems. Its reliable operation and ease of integration make it a top choice for both new designs and upgrades to existing systems.