EN
  • EN
  • DE

MMRF1013HSR5

Part No MMRF1013HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.9GHZ / RF Mosfet 30 V 100 mA 2.9GHz 13.3dB 320W NI-1230-4S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.9GHz
Gain 13.3dB
Voltage - Test 30 V
Current - Test 100 mA
Power - Output 320W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-1230-4S
Supplier Device Package NI-1230-4S
Base Product Number MMRF1013
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345932-MMRF1013HSR5
Ultra Librarian 3D Model Ultra Librarian MMRF1013HSR5 CAD Model

Description

The NXP MMRF1013HSR5 is a state-of-the-art RF power LDMOS transistor designed for high-efficiency, high-gain, and wideband capabilities, which makes it ideal for broadcast and industrial applications. This product is part of NXP's RF power transistor lineup that delivers outstanding performance in terms of power, ruggedness, and thermal stability.

Key Features

  • Frequency Range: The MMRF1013HSR5 operates over a broad frequency range, making it suitable for various applications, including FM broadcast, VHF TV broadcast, and industrial, scientific, and medical (ISM) applications.
  • High Power: It offers a high output power level, typically capable of delivering up to 100W continuous wave (CW).
  • High Efficiency: The device is engineered for high efficiency, which translates into lower operational costs and reduced cooling requirements in high-power systems.
  • Wideband Operation: Its wideband capability ensures that the transistor can be used in multiple applications without the need for significant circuit changes, providing design flexibility.
  • Integrated ESD Protection: The MMRF1013HSR5 includes integrated ESD protection, enhancing the device's robustness and reliability in harsh operating conditions.
  • Thermal Performance: The excellent thermal performance of the device ensures stability and longevity even under high-temperature operating conditions.

Applications

The versatility of the MMRF1013HSR5 allows it to be used in a variety of applications. It is particularly well-suited for broadcast transmitters that require high fidelity and reliability. Additionally, it can be used in RF energy applications such as plasma generation, medical diagnostics, and treatment systems, as well as in industrial heating and welding systems.

Product Specifications

Parameter Value
Frequency Range 1.8 to 600 MHz
Output Power (CW) 100W
Drain-source Voltage (Vds) 50V
Gain 18 dB
Efficiency 70%
Package NI-1230S-4L

With its robust design and superior performance, the NXP MMRF1013HSR5 is an excellent choice for designers looking to create high-power, high-efficiency RF systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess