EN
  • EN
  • DE

MMRF1015GNR1

Part No MMRF1015GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 960MHZ / RF Mosfet 28 V 125 mA 960MHz 18dB 10W TO-270-2 GULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Technology LDMOS
Frequency 960MHz
Gain 18dB
Voltage - Test 28 V
Current - Test 125 mA
Power - Output 10W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270BA
Supplier Device Package TO-270-2 GULL
Base Product Number MMRF1015
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345944-MMRF1015GNR1
Ultra Librarian 3D Model Ultra Librarian MMRF1015GNR1 CAD Model

Description

NXP MMRF1015GNR1 RF Power LDMOS Transistor

The NXP MMRF1015GNR1 is a state-of-the-art RF power LDMOS transistor designed for a wide range of high-frequency applications. This device is part of NXP's RF power LDMOS transistor family, known for their high performance, reliability, and efficiency in radio frequency power amplification.

With its advanced LDMOS technology, the MMRF1015GNR1 offers exceptional performance at high frequencies, making it an ideal choice for applications such as broadcast transmitters, cellular base station amplifiers, industrial, scientific, and medical (ISM) equipment, as well as aerospace and defense systems.

Key Features:

  • Frequency Range: The MMRF1015GNR1 operates at a frequency range of 1.8 to 2.2 GHz, providing versatility for various RF applications.
  • High Output Power: It delivers a high output power of 15 W CW, ensuring strong signal amplification for reliable communications and broadcasting.
  • High Gain: The transistor features a high gain of 17 dB, which contributes to its efficient signal amplification capabilities.
  • High Efficiency: With an efficiency of up to 45%, the MMRF1015GNR1 minimizes power loss and heat generation, enhancing the overall system performance and longevity.
  • Ruggedness: The device is engineered to withstand a high voltage standing wave ratio (VSWR) of 10:1, making it rugged and reliable under mismatched load conditions.
  • Integrated ESD Protection: It comes with integrated electrostatic discharge (ESD) protection for increased robustness and reduced risk of damage during handling and operation.

The MMRF1015GNR1 is housed in a compact over-molded plastic package, which provides excellent thermal characteristics and simplifies the assembly process. Its lead-free design and RoHS compliance make it an environmentally friendly choice for modern RF applications. With its combination of high performance, efficiency, and reliability, the NXP MMRF1015GNR1 is a premier solution for designers seeking to enhance their RF power amplification systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess