EN
  • EN
  • DE

MMRF1022HSR5

Part No MMRF1022HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.14GHZ NI1230S-4 / RF Mosfet 28 V 500 mA 2.14GHz 16.2dB 63W NI-1230-4LS2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.14GHz
Gain 16.2dB
Voltage - Test 28 V
Current - Test 500 mA
Power - Output 63W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-1230-4LS2L
Supplier Device Package NI-1230-4LS2L
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345978-MMRF1022HSR5
Ultra Librarian 3D Model Ultra Librarian MMRF1022HSR5 CAD Model

Description

    

The NXP MMRF1022HSR5 is a high-performance RF power LDMOS transistor designed for use in a variety of broadcast applications, including FM radio transmitters. This device is part of NXP's advanced RF power LDMOS transistor line, which is renowned for its high efficiency, reliability, and thermal performance.

  

Key Features

  
        
  • Frequency Range: The MMRF1022HSR5 operates effectively within the 30 MHz to 512 MHz frequency range, making it suitable for a wide array of RF applications.
  •     
  • High Output Power: With a capability of delivering up to 350 W CW of continuous output power, this transistor can meet the demands of high-power systems.
  •     
  • High Gain: The device offers a high gain of 23 dB, ensuring strong signal amplification for efficient broadcast transmission.
  •     
  • Efficiency: The MMRF1022HSR5 boasts an excellent efficiency of 70%, minimizing power losses and ensuring cost-effective operation.
  •     
  • Integrated ESD Protection: The transistor is equipped with integrated ESD protection, safeguarding it against electrostatic discharge events and enhancing its durability.
  •     
  • Ruggedness: It can withstand a VSWR of 10:1 at 50 V, providing robustness against mismatched load conditions.
  •     
  • Thermal Performance: The device's superior thermal performance ensures reliable operation even under stressful conditions.
  •   
  

Applications

  

The MMRF1022HSR5 is ideal for a variety of applications, such as:

  
        
  • FM Broadcast Transmitters
  •     
  • Industrial, Scientific, and Medical (ISM) Applications
  •     
  • RF Power Amplifiers
  •     
  • Commercial Aerospace and Defense Systems
  •   
  

Quality and Reliability

  

NXP's commitment to quality and reliability is evident in the MMRF1022HSR5. The device is manufactured using NXP's state-of-the-art LDMOS technology, ensuring high performance and longevity. This RF power transistor is a testament to NXP's dedication to providing innovative solutions for the RF power market.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess