EN
  • EN
  • DE

MMRF1308HR5

Part No MMRF1308HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 230MHZ NI1230  /  RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 25dB 600W NI-1230-4H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 25dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 600W
Voltage - Rated 133 V
Package / Case SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number MMRF1308
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names MMRF1308HR5DKR,MMRF1308HR5TR,MMRF1308HR5CT,935323564178,MMRF1308HR5-ND
Standard Package 50
Win Source Part Number 975283-MMRF1308HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1308HR5 CAD Model

Description

The MMRF1308HR5 is a state-of-the-art RF power transistor from NXP Semiconductors, renowned for its high performance and reliability in demanding applications. This device is part of NXP's RF power LDMOS transistor family and is specifically designed to deliver exceptional results in high-frequency operations.

Key Features

  • Frequency Range: The MMRF1308HR5 operates effectively within the 1.2-1.4 GHz frequency band, making it an excellent choice for applications such as RF energy, industrial, scientific, and medical (ISM) applications.
  • High Power: With an impressive output power of 1250 W CW, this transistor can handle significant power levels, making it suitable for high-power amplifiers in broadcast and aerospace applications.
  • High Efficiency: The device boasts a high drain-source efficiency, typically achieving up to 70% efficiency. This feature ensures optimal performance with less power wastage, which is critical for sustainable and cost-effective operations.
  • Ruggedness: The MMRF1308HR5 is engineered for durability, capable of withstanding a VSWR of 10:1 through all phases of operation. This ruggedness is vital for applications where reliability is paramount.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard it against sudden electrical surges, enhancing its longevity and reliability.

Applications

The MMRF1308HR5 is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Particle accelerators and plasma generators in scientific research.
  • Medical applications such as MRI and RF ablation, where precision and reliability are crucial.
  • Industrial heating and welding equipment that require robust and efficient power delivery.
  • RFID and broadcast transmitters where consistent and powerful signal transmission is needed.
  • Aerospace and defense systems that demand high power and reliability.

Conclusion

The MMRF1308HR5 from NXP stands out as a high-performance RF power transistor that combines power, efficiency, and ruggedness. Its broad range of applications and built-in protections make it a reliable choice for engineers and designers looking to push the boundaries of high-frequency power amplification.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess