EN
  • EN
  • DE

MMRF5300NR5

Part No MMRF5300NR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 2700-3500 MHZ 60 W PEAK 50V WI / RF Mosfet 50 V 70 mA 2.7GHz ~ 3.5GHz 17dB 60W OM-270-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology HEMT
Frequency 2.7GHz ~ 3.5GHz
Gain 17dB
Voltage - Test 50 V
Current - Test 70 mA
Power - Output 60W
Voltage - Rated 125 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package OM-270-2
Base Product Number MMRF5
Standard Package 50
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1345972-MMRF5300NR5
Ultra Librarian 3D Model Ultra Librarian MMRF5300NR5 CAD Model

Description

The MMRF5300NR5 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive RF portfolio, which is renowned for its quality, reliability, and cutting-edge technology. The MMRF5300NR5 is specifically engineered to meet the demanding requirements of RF energy applications, including industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MMRF5300NR5 operates at a frequency range that is ideal for ISM band applications, making it a versatile component for various high-frequency systems.
  • High Power Output: It is capable of delivering a high output power, which is crucial for applications requiring significant power amplification.
  • Efficiency: The device is designed with energy efficiency in mind, ensuring lower power consumption and reduced heat generation, which in turn can lead to longer system life and reliability.
  • Ruggedness: Built to withstand tough conditions, the MMRF5300NR5 is rugged and durable, making it suitable for use in environments where reliability is paramount.
  • Thermal Performance: Excellent thermal performance is a hallmark of this product, thanks to its advanced packaging that helps to dissipate heat effectively.

Applications

The MMRF5300NR5 is primarily used in RF energy applications. Its robust design and high power output make it an excellent choice for:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Plasma generation
  • Scientific research equipment
  • RF cooking and defrosting

Quality and Support

NXP is committed to providing high-quality products, and the MMRF5300NR5 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and reliability. Additionally, NXP offers comprehensive technical support for this product, providing customers with the assistance they need to integrate the MMRF5300NR5 into their applications successfully.

With its combination of power, efficiency, and robustness, the MMRF5300NR5 from NXP stands out as a leading choice for engineers and designers looking to enhance their RF energy systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess