EN
  • EN
  • DE

MP3V5010GC6U

Part No MP3V5010GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.13" 3.1V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MP3V5010
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Analog Voltage
Output 0.1 V ~ 3.1 V
Accuracy ±5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V5
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643468-MP3V5010GC6U
Ultra Librarian 3D Model Ultra Librarian MP3V5010GC6U CAD Model

Description

Introducing the MP3V5010GC6U Pressure Sensor from NXP

The MP3V5010GC6U is a state-of-the-art integrated pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring precise pressure measurement. This sensor is part of NXP's MPVZ5000 series, which is renowned for its high accuracy, reliability, and ease of use. With its compact package and advanced features, the MP3V5010GC6U is an ideal choice for both professional and consumer applications.

Key Features

  • Integrated Silicon Pressure Sensor: The sensor is built on a piezoresistive transducer module, offering excellent electromechanical response to changes in pressure.
  • Pressure Range: It is capable of measuring pressure from 0 to 10 kPa, making it suitable for various low-pressure applications.
  • Output: The MP3V5010GC6U provides an analog output that is directly proportional to the applied pressure, which can be easily interfaced with most analog-to-digital converters (ADCs).
  • Supply Voltage: It operates on a 5V supply voltage, with a built-in voltage regulator ensuring stable operation even with fluctuating supply conditions.
  • Temperature Compensated: The sensor includes temperature compensation from -40°C to +125°C, ensuring reliable performance across a wide temperature range.
  • Package: Housed in a small outline package (SOP), the MP3V5010GC6U is designed for space-constrained applications.

Applications

The versatility of the MP3V5010GC6U makes it suitable for a variety of applications, including but not limited to:

  • Medical devices such as respiratory equipment and sleep apnea monitors
  • Airflow monitors and HVAC systems
  • Industrial controls for pneumatic systems
  • Consumer appliances like air purifiers and humidifiers
  • Automotive tire pressure monitoring systems (TPMS)

Product Advantages

The MP3V5010GC6U stands out for its precision and robustness, offering designers a reliable component for their pressure-sensing needs. Its temperature compensation ensures accurate readings over a broad range of environmental conditions. The analog output provides a straightforward interface for most microcontrollers and ADCs, simplifying the design and integration process. Additionally, NXP's commitment to quality means that the MP3V5010GC6U sensor is a product you can trust for your critical applications.

For more detailed information, specifications, and data sheets, visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1254 $75.3762
6+ $20.6157 $123.6942
9+ $19.9715 $179.7435
12+ $19.3272 $231.9264
16+ $18.6830 $298.9280
21+ $16.7503 $351.7563
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess