EN
  • EN
  • DE

MPC555LFCVR40

Part No MPC555LFCVR40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 448KB FLASH 272BGA / MCU 32-bit PowerPC RISC 448KB Flash 5V Automotive 272-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 40MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 101
Program Memory Size 448KB (448K x 8)
Program Memory Type FLASH
RAM Size 26K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 32x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 272-BBGA
Manufacturer Package 272-PBGA (27x27)
Win Source Part Number 789221-MPC555LFCVR40
Popularity Medium
Supply and Demand Status Limited
Family Name MPC555LF
Introduction Date August 19, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC555LFCVR40 CAD Model

Description

The NXP MPC555LFCVR40 is a high-performance microcontroller designed for automotive and industrial applications. It is part of the MPC500 family, which is renowned for its advanced integration, comprehensive communication interfaces, and robust processing capabilities. This microcontroller is engineered to meet the rigorous demands of real-time control and signal processing tasks.

Key Features

  • Core: The MPC555LFCVR40 is built around the PowerPC 603e core that operates at a frequency of 40 MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes with an integrated memory system that includes 448 KB of embedded Flash memory and 26 KB of RAM, facilitating swift data access and reliable storage.
  • Timers: The device includes multiple timing systems such as a Time Processing Unit (TPU), Modular I/O System (MIOS), and a Periodic Interrupt Timer, providing versatile timing solutions for various applications.
  • Communication: With multiple communication interfaces like CAN, SPI, and SCI, the MPC555LFCVR40 ensures flexible connectivity options for complex systems.
  • Analog-to-Digital Converter: The onboard 16-channel 10-bit ADC allows for accurate conversion of analog signals to digital, enabling the microcontroller to interface with a variety of sensors.
  • Package: The device is offered in a 272-pin BGA package, which is suitable for space-constrained applications while providing ample I/O options for peripherals.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The MPC555LFCVR40 is ideal for a wide range of applications, including automotive control systems like engine management and transmission control, as well as industrial automation systems that require precise timing and control, such as robotics and motion control. Its robust feature set also makes it a suitable choice for aerospace applications where reliability and performance are critical.

Conclusion

In conclusion, the NXP MPC555LFCVR40 microcontroller is a powerful and versatile component that offers a comprehensive set of features to meet the challenges of advanced control systems. Its robust architecture, coupled with a wide range of peripherals and communication options, makes it an excellent choice for developers looking to create sophisticated and reliable applications in automotive, industrial, and aerospace sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess