EN
  • EN
  • DE

MPC555LFCZP40

Part No MPC555LFCZP40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 448KB FLASH 272BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC
Data Bus Width 32-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 101
Program Memory Size 448KB (448K x 8)
Program Memory Type FLASH
Date RAM Size 26K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 32x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Family Part Number MPC555
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 719567-MPC555LFCZP40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC555LFCZP40 CAD Model

Description

The NXP MPC555LFCZP40 is a high-performance microcontroller unit (MCU) designed for advanced automotive and industrial control applications. This powerful MCU is based on the 32-bit PowerPC architecture, which provides a robust platform for complex, real-time processing tasks. The MPC555LFCZP40 is an ideal choice for developers looking for a mix of high-speed processing capabilities, extensive I/O options, and advanced features for control applications.

Key Features:

  • Processing Core: At the heart of the MPC555LFCZP40 is a 32-bit PowerPC 603e core that can run up to 40 MHz, delivering the computational power needed for demanding control algorithms.
  • Memory: The MCU comes equipped with a generous memory configuration, including 448 KB of embedded Flash memory and 26 KB of static RAM (SRAM), facilitating efficient code and data storage.
  • Advanced Timer: The inclusion of a Modular I/O System (MIOS1) provides 16 channels that can be used for input capture, output compare, or as PWM outputs, making it highly versatile for various control applications.
  • Integrated Peripherals: A range of integrated peripherals such as multiple serial communication interfaces (SCI), a queued serial peripheral interface (QSPI), and an I2C interface enhance the MCU's connectivity and data transfer capabilities.
  • Robust I/O Capabilities: With its 68-pin PLCC package, the MPC555LFCZP40 offers an array of I/O ports for interfacing with sensors, actuators, and other electronic components.
  • Automotive-Grade Design: The MCU is designed to meet the stringent requirements of the automotive industry, with features that ensure reliable operation in harsh environments.

Developers can leverage the MPC555LFCZP40's comprehensive set of features to build sophisticated control systems for applications such as engine management, transmission control, and vehicle dynamics. Its combination of processing power, memory, and peripheral integration make it a compact and efficient solution for a wide range of control tasks.

Applications:

  • Automotive engine and transmission control
  • Industrial automation and control systems
  • Robotics and motion control
  • Aerospace and avionics systems

The NXP MPC555LFCZP40 is a testament to NXP's commitment to providing cutting-edge technology for the embedded control market. Its robust feature set, coupled with the proven PowerPC architecture, makes it a reliable and capable choice for engineers and developers working on the next generation of control applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess