EN
  • EN
  • DE

MPC561CZP66

Part No MPC561CZP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 388PBGA  /  PowerPC series Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC5xx
Package Tray
Product Status Obsolete
Core Processor PowerPC
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage - Operating 2.5V ~ 2.7V
Data Converters A/D 32x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number MPC56
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 997998-MPC561CZP66
Ultra Librarian 3D Model Ultra Librarian MPC561CZP66 CAD Model

Description

The NXP MPC561CZP66 is a robust microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of NXP's MPC500 family, well-known for their reliability and advanced features tailored for real-time control applications.

Key Features

  • Core: The MPC561CZP66 is built around a 32-bit PowerPC core that operates at a frequency of 66 MHz, providing a solid foundation for applications requiring fast and reliable processing capabilities.
  • Memory: It includes an integrated memory controller supporting up to 448 KB of flash memory and 12 KB of static RAM, ensuring ample space for complex code and data storage.
  • Input/Output: A variety of I/O options are available, including multiple timer modules, CAN (Controller Area Network) interfaces, and a queued analog-to-digital converter (QADC) making it highly adaptable to a range of tasks.
  • Package: The microcontroller comes in a 272-pin BGA (Ball Grid Array) package, which allows for efficient space utilization and better electrical and thermal performance.

Advanced Integration

Integration of advanced features such as an enhanced time processor unit (eTPU), complex direct memory access (DMA) controller, and a modular I/O system make the MPC561CZP66 a versatile choice for applications requiring sophisticated control functions.

Applications

The MPC561CZP66 is particularly well-suited for automotive applications such as engine management, transmission control, and body electronics. Its robust architecture also lends itself to industrial applications that demand high levels of precision and reliability.

Reliability and Support

NXP is known for its commitment to quality and long-term reliability. The MPC561CZP66 microcontroller is backed by NXP's extensive technical support and documentation, ensuring developers have the resources they need to implement the microcontroller successfully in their projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess