EN
  • EN
  • DE

MPC574XG-256DS

Part No MPC574XG-256DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XC/G EVAL BRD / MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xC/G
Mounting Type Socket
Contents Board(s)
Base Product Number MPC574
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345833-MPC574XG-256DS
Ultra Librarian 3D Model Ultra Librarian MPC574XG-256DS CAD Model

Description

The NXP MPC574XG-256DS is a state-of-the-art microcontroller designed to meet the rigorous demands of modern automotive and industrial applications. This powerful MCU is part of the MPC57xx family, which is renowned for its high performance, reliability, and a suite of features tailored for complex control applications.

At the heart of the MPC574XG-256DS is a 32-bit Power Architecture® core that delivers exceptional computational speed and efficiency. This makes it ideal for handling the intricate processing tasks required in advanced driver-assistance systems (ADAS), engine management, vehicle networking, and sensor fusion applications.

Key Features:

  • Performance: The microcontroller boasts a core frequency of up to 200MHz, providing the computational power necessary for real-time processing and control tasks.
  • Memory: It comes equipped with 2.5MB of integrated flash memory and 256KB of RAM, ensuring ample storage and smooth operation for complex software applications.
  • Enhanced Safety: The MPC574XG-256DS is designed with functional safety in mind, complying with the ISO 26262 standard for automotive safety-related systems, making it suitable for applications that require a high level of reliability and fault tolerance.
  • Connectivity: With multiple communication interfaces such as Ethernet, FlexRay, CAN, and LIN, this microcontroller offers robust connectivity options for various automotive networks.
  • Analog Interfaces: It also features advanced analog modules, including ADCs and DACs, to interface with a wide range of sensors and actuators.
  • Security: Security features are embedded to protect against unauthorized access and to ensure the integrity and authenticity of data.

The NXP MPC574XG-256DS microcontroller is engineered for efficiency and flexibility, allowing developers to create sophisticated systems that can adapt to evolving technological demands. Whether for automotive powertrain systems, body electronics, or safety-critical applications, this MCU provides a robust platform for innovation and performance.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess