EN
  • EN
  • DE

MPC5777M-512DS

Part No MPC5777M-512DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5777M EVAL BRD / MPC5777M - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5777M
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5777
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1345831-MPC5777M-512DS
Ultra Librarian 3D Model Ultra Librarian MPC5777M-512DS CAD Model

Description

The NXP MPC5777M-512DS microcontroller is a state-of-the-art integrated circuit designed for the most demanding automotive applications. Offering a high level of performance, safety, and reliability, this microcontroller is ideal for engine management systems and advanced driver assistance systems (ADAS).

Key Features

  • High-Performance Cores: The MPC5777M features three processing cores - two enhanced e200z7 cores and one e200z4 lockstep core, operating at frequencies of up to 300 MHz. This multi-core architecture enables simultaneous processing of complex tasks and ensures functional safety through redundancy.
  • Advanced Memory: Equipped with 512 KB of on-chip RAM and 8 MB of flash memory, this microcontroller provides ample space for sophisticated applications and data storage, ensuring quick access and efficient execution of instructions.
  • Robust Safety Features: The MPC5777M-512DS is designed to meet the stringent requirements of the ISO 26262 functional safety standard for automotive applications, featuring fault-tolerant and fail-safe mechanisms, including Error Correction Code (ECC) and built-in self-test capabilities.
  • Connectivity: A wide range of communication interfaces is available, including multiple CAN, LIN, and FlexRay controllers, as well as Ethernet for enhanced connectivity options within the automotive network.
  • Powerful Timers and ADCs: The device includes comprehensive timer modules and high-resolution Analog-to-Digital Converters (ADCs) to support accurate and reliable data acquisition and real-time control.

Applications

The versatility and robustness of the MPC5777M-512DS make it suitable for a variety of automotive applications, including:

  • Advanced Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Hybrid and Electric Vehicle (EV) Control Systems
  • Advanced Driver Assistance Systems (ADAS)

Development Support

To facilitate development, NXP offers comprehensive tools and software support for the MPC5777M-512DS. This includes development boards, real-time debugging tools, and a suite of software libraries and drivers to accelerate the development process and reduce time-to-market for automotive manufacturers.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess