EN
  • EN
  • DE

MPC745CPX350LE

Part No MPC745CPX350LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 350MHZ 255FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)
Manufacturer NXP
Series MPC7xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 350MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 255-BBGA, FCBGA
Case / Package 255-FCPBGA (21x21)
Family Name MPC74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927865-MPC745CPX350LE
Ultra Librarian 3D Model Ultra Librarian MPC745CPX350LE CAD Model

Description

The NXP MPC745CPX350LE is a high-performance microprocessor designed to meet the demanding needs of embedded computing applications. This processor is part of the PowerPC family, which is renowned for its powerful architecture and efficiency. The MPC745CPX350LE is particularly suitable for applications that require robust computational capabilities such as telecommunications, networking, and high-end computing tasks.

Key Features

  • Processor Core: PowerPC 7xx, a proven and reliable processor architecture that delivers exceptional performance and power efficiency.
  • Clock Speed: The processor operates at a frequency of 350 MHz, providing a well-balanced mixture of processing power and energy consumption.
  • Cache Memory: It comes with integrated L1 and L2 caches. The L1 cache has 32 KB for instructions and 32 KB for data, while the L2 cache is 1 MB, which is ample for handling complex tasks and reducing latency.
  • Technology: Manufactured using a 0.22 µm semiconductor technology, the MPC745CPX350LE strikes a balance between performance and power consumption.
  • Power Supply: The processor is designed to operate with a core voltage of 1.8V, which helps in maintaining low power consumption.
  • Thermal Management: The chip is equipped with advanced thermal management features to maintain optimal operating temperatures, ensuring reliability and longevity.
  • Form Factor: It is available in a 360-pin BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards.

Applications

The MPC745CPX350LE is versatile and can be used in a variety of high-end applications. Its robust processing capabilities make it ideal for:

  • Networking equipment such as routers, switches, and firewalls
  • Telecommunication infrastructure including base stations and signal processing
  • Industrial control systems
  • Medical imaging equipment
  • Defense and aerospace systems

Conclusion

In conclusion, the NXP MPC745CPX350LE is a powerful and reliable processor that offers a great balance of performance, power efficiency, and thermal management. Its versatile nature makes it suitable for a wide range of demanding applications, ensuring that it remains a popular choice among embedded system designers.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess