EN
  • EN
  • DE

P83C552EBA/138

Part No P83C552EBA/138
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343419-P83C552EBA/138
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C552EBA/138 CAD Model

Description

The NXP P83C552EBA/138 is a robust 8-bit microcontroller that combines the versatility of the 80C51 architecture with an array of features designed to support a wide range of applications. This powerful microcontroller is ideal for embedded systems requiring high performance, extensive I/O capabilities, and flexible interfacing options.

Key Features:

  • High-Performance 80C51 Core: Built on the industry-standard 80C51 core, the P83C552EBA/138 offers a familiar and reliable computing base, ensuring ease of development and integration.
  • Expanded Memory: Equipped with 8KB of on-chip EPROM and 256 bytes of RAM, this microcontroller provides ample space for complex code and data storage, enhancing its utility in sophisticated control systems.
  • Multiple I/O Ports: With five 8-bit I/O ports plus an additional 4 lines, totaling 44 I/O pins, the device offers extensive interfacing capabilities, making it suitable for tasks that require numerous connections to external devices.
  • Integrated Peripherals: The P83C552EBA/138 includes a range of built-in peripherals, such as two 16-bit timer/counters, a watchdog timer, and two full-duplex serial ports, which facilitate diverse communication protocols and time-sensitive tasks.
  • ADC Interface: An 8-channel analog-to-digital converter (ADC) interface is provided, allowing for direct conversion of analog signals to digital, simplifying the design of sensor-based systems.
  • PWM Outputs: Pulse Width Modulation (PWM) outputs are available for advanced control applications, such as motor control and LED dimming.
  • Power Management: The device supports a power-down mode and idle mode, enabling energy-efficient operation, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Package: Housed in a 68-pin PLCC package, the P83C552EBA/138 is designed for durability and ease of PCB layout in space-constrained applications.

With its combination of processing power, memory capacity, and peripheral integration, the NXP P83C552EBA/138 microcontroller stands out as a comprehensive solution for designers looking to implement advanced features in their embedded systems. Whether it's for industrial control, automation, or complex consumer electronics, the P83C552EBA/138 is engineered to meet the demands of modern technology applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4762 $87.4762
2+ $71.7752 $143.5504
3+ $69.5322 $208.5966
4+ $67.2891 $269.1564
5+ $65.0461 $325.2305
6+ $58.3171 $349.9026
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess