EN
  • EN
  • DE

MPC5200VR400B

Part No MPC5200VR400B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC52XX 400MHZ 272BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC52xx
Package Tray
Product Status Not For New Designs
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 1.1 (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Additional Interfaces AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Base Product Number MPC5200
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643637-MPC5200VR400B
Ultra Librarian 3D Model Ultra Librarian MPC5200VR400B CAD Model

Description

NXP MPC5200VR400B Microprocessor

The NXP MPC5200VR400B is a high-performance, versatile microprocessor designed to meet the needs of a wide array of embedded computing applications. This processor is part of NXP's MPC5200 series, known for its integration of advanced features and capabilities to provide a robust processing platform.

At the heart of the MPC5200VR400B is a PowerPC core that operates at a speed of 400 MHz, delivering the computational power required for complex tasks. This core is based on the e300 family and is optimized for embedded systems that demand low power consumption without compromising on performance.

One of the standout features of the MPC5200VR400B is its integrated BestComm DMA controller. This sophisticated technology simplifies the design of high-speed data transfer interfaces, allowing the processor to handle multiple data streams efficiently. This is particularly useful for applications that require rapid data processing, such as multimedia systems, automotive infotainment, and industrial control units.

The microprocessor also boasts a rich set of peripherals, including dual Ethernet controllers, USB 2.0 with integrated PHY, serial communication interfaces, and a PCI 2.2 interface. These built-in peripherals reduce the need for additional external components, which lowers system costs and simplifies board layout and design.

With its 760 MIPS at 400 MHz performance, the MPC5200VR400B ensures a balanced ratio between processing power and power consumption. It supports a wide range of operating temperatures, making it suitable for automotive and industrial environments where reliability under extreme conditions is paramount.

For developers, NXP provides comprehensive support with software development tools, reference designs, and documentation, ensuring a smoother development process and quicker time-to-market. The MPC5200VR400B is not just a processor; it's a complete solution that empowers designers to create innovative and powerful embedded systems.

In summary, the NXP MPC5200VR400B microprocessor is an exceptional choice for developers looking for a high-performance, power-efficient, and feature-rich processing platform that can tackle the demands of today's sophisticated embedded applications.

You May Also Be Interested in

Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess