EN
  • EN
  • DE

P89C52BP

Part No P89C52BP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343593-P89C52BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C52BP CAD Model

Description

The NXP P89C52BP is a powerful 8-bit microcontroller that belongs to NXP's P89C product series, which are based on a high-performance microcontroller architecture. This particular model is widely recognized for its robustness, versatility, and efficiency, making it an ideal choice for a wide range of embedded systems and applications.

Key Features

  • Core: The P89C52BP is equipped with an 80C51 microcontroller core, which provides a solid foundation for running complex instructions with ease.
  • Memory: It comes with 8KB of Flash memory, allowing for ample space for application code storage and in-system programmability.
  • RAM: The device includes 256 bytes of RAM, which can be utilized for variable storage and efficient data manipulation.
  • Clock Speed: With a clock speed of up to 33 MHz, the P89C52BP offers high-speed processing capabilities for time-sensitive applications.
  • I/O Ports: Four 8-bit I/O ports and one 4-bit port provide extensive interfacing options with other components and peripherals.
  • Timers: Three 16-bit timers/counters are available for event counting and time-based control operations.
  • Serial Communication: Full-duplex enhanced UART ensures reliable serial communication, which is essential for networking microcontroller systems.
  • Interrupts: Multiple interrupt sources with four priority levels enhance the microcontroller's responsiveness to external events.
  • Power Management: The P89C52BP features power control modes including Idle and Power-down modes to optimize power consumption.

Applications

Due to its extensive feature set and reliability, the NXP P89C52BP is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Data acquisition systems

Conclusion

The NXP P89C52BP stands out as a microcontroller that combines performance, flexibility, and power efficiency. Its comprehensive features and high-speed processing capabilities make it a go-to choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess