EN
  • EN
  • DE

PIC24FJ16MC102-E/SS

Part No PIC24FJ16MC102-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / MCU 16-bit PIC RISC 16KB Flash 3.3V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792230-PIC24FJ16MC102-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ16MC102
Introduction Date February 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16MC102-E/SS CAD Model

Description

Microchip Technology's PIC24FJ16MC102-E/SS Microcontroller

The PIC24FJ16MC102-E/SS from Microchip Technology is a high-performance, 16-bit microcontroller packed with powerful features designed for a range of embedded applications. This microcontroller is part of the PIC24F family, well-known for its robust architecture, low power consumption, and versatility in various electronic systems.

Key Features:

  • Core: The device is built on a modified Harvard architecture that includes an up to 16 MIPS 16-bit CPU, allowing for efficient processing and multitasking in embedded applications.
  • Memory: It boasts 16 KB of Flash memory and 1 KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: The microcontroller features 21 input/output pins, which can be configured for various digital interfaces, providing flexibility in peripheral connections.
  • Analog Features: It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is ideal for analog signal monitoring and processing.
  • Timers and Communication: The device comes with multiple timers and communication peripherals, including UART, I2C, and SPI, allowing for easy integration into communication networks and precise time-sensitive operations.
  • Power Management: With multiple power-saving modes, the PIC24FJ16MC102-E/SS is optimized for low-power applications, extending the battery life in portable devices.
  • Packaging: The microcontroller is offered in an SSOP-20 (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended industrial temperature range, making it reliable in harsh environmental conditions.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator, to streamline the development process.

The PIC24FJ16MC102-E/SS is an excellent choice for designers looking for a microcontroller that combines performance, low power consumption, and a rich set of peripherals. It is ideal for applications in automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices. With its robust feature set and development support, this microcontroller can help accelerate time-to-market and enhance the functionality of your embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess