EN
  • EN
  • DE

MPC755CVT400LE

Part No MPC755CVT400LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 400MHZ 360FCBGA / MPU PowerPC MPC7xx Processor RISC 32bit 0.22um 400MHz 2.5V/3.3V 360-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC7xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Graphics Acceleration No
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BBGA, FCCBGA
Manufacturer Package 360-FCPBGA (25x25)
Win Source Part Number 789234-MPC755CVT400LE
Popularity Medium
Supply and Demand Status Limited
Family Name MPC755C
Introduction Date August 04, 2004
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC755CVT400LE CAD Model

Description

NXP MPC755CVT400LE PowerPC Microprocessor

The NXP MPC755CVT400LE is a high-performance, 32-bit PowerPC microprocessor designed to meet the needs of demanding embedded applications. It is built on NXP's advanced semiconductor technology, which ensures reliable and efficient operation across a wide range of environmental conditions. This microprocessor is ideal for use in networking, automotive, aerospace, and industrial control systems, where performance and reliability are critical.

At the heart of the MPC755CVT400LE is a robust PowerPC core that operates at a clock speed of 400 MHz. This core features a superscalar architecture that allows for multiple instructions to be processed simultaneously, significantly improving the throughput and overall performance of the processor. Additionally, the microprocessor is equipped with a floating-point unit (FPU) that provides enhanced computational capabilities, making it suitable for applications that require high-precision arithmetic operations.

The MPC755CVT400LE integrates a large Level 2 (L2) cache that can be configured up to 1 MB, which helps to reduce memory access latency and improve data throughput. This cache is essential for applications with large datasets and those that require fast and efficient data processing. Moreover, the processor supports a 64-bit data bus and a 32-bit address bus, enabling it to handle substantial amounts of data and address a significant memory space.

For connectivity, the MPC755CVT400LE offers a range of I/O options. It includes a flexible memory controller that supports SDRAM, SRAM, Flash, and other types of memory, allowing system designers to choose the optimal memory configuration for their specific application. The microprocessor also provides multiple communication interfaces, such as PCI and RapidIO, facilitating high-speed data transfers and connectivity with other components in the system.

With its robust architecture, the NXP MPC755CVT400LE ensures reliable operation in extended temperature ranges, making it an excellent choice for embedded systems that operate in harsh environments. Its combination of high performance, connectivity options, and reliability makes the MPC755CVT400LE a versatile and powerful component for a wide array of sophisticated embedded applications.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess