EN
  • EN
  • DE

MPC8544VJAQGA

Part No MPC8544VJAQGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA  /  PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Signal Processing; SPE
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI
Base Product Number MPC8544
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14897,935320298557,MPC8544VJAQGA-ND
Standard Package 36
Win Source Part Number 1165749-MPC8544VJAQGA
Ultra Librarian 3D Model Ultra Librarian MPC8544VJAQGA CAD Model

Description

NXP MPC8544VJAQGA PowerQUICC III Processor

The NXP MPC8544VJAQGA is a highly integrated microprocessor that serves as a core component in a wide range of embedded systems. This processor is part of the PowerQUICC III family, which is renowned for its exceptional performance, connectivity, and power efficiency. Designed to meet the rigorous demands of networking, telecommunications, and industrial applications, the MPC8544VJAQGA is a versatile solution for system designers looking to achieve a balance between processing power and energy consumption.

Key Features

  • High-Performance e500 Core: At the heart of the MPC8544VJAQGA is a high-performance e500 core that can run up to 1.2 GHz, providing the computational horsepower required for demanding applications.
  • Integrated Security Engine: The processor includes an advanced security engine that supports a variety of algorithms, ensuring secure data communication and protection against unauthorized access.
  • Multiple Connectivity Options: With support for Gigabit Ethernet, PCI Express, and Serial RapidIO, the MPC8544VJAQGA offers a range of connectivity options to interface with other components and peripherals.
  • Power Efficiency: Built with power efficiency in mind, the processor is suitable for applications where energy consumption is a critical factor.
  • DDR2/DDR3 Memory Support: The MPC8544VJAQGA supports both DDR2 and DDR3 memory, providing flexibility in choosing memory solutions that best fit the performance and cost objectives of the system.

Applications

The versatility of the MPC8544VJAQGA makes it an ideal choice for a multitude of applications, including:

  • Networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like base stations and network management
  • Industrial control systems
  • Medical equipment
  • High-end imaging and video processing systems

With its robust feature set and proven reliability, the NXP MPC8544VJAQGA processor is engineered to drive the next generation of high-performance embedded systems. Whether it's for data-intensive applications or secure communications, this processor provides developers with a solid foundation to build upon, ensuring their products can meet the challenges of today's technological landscape.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess