EN
  • EN
  • DE
  • IT

MPC8548EVTAQGB

Part No MPC8548EVTAQGB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 643744-MPC8548EVTAQGB
Ultra Librarian 3D Model Ultra Librarian MPC8548EVTAQGB CAD Model

Description

The NXP MPC8548EVTAQGB is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC III family of products. This processor is built on Power Architecture technology and is designed to meet the demanding requirements of networking, telecommunications, and industrial applications.

Key Features

  • Core: e500 System-on-Chip (SoC) core based on Power Architecture technology, providing a balance of performance and power efficiency.
  • Speed: The processor operates at a high frequency, delivering robust processing capabilities for complex tasks.
  • Integrated Security: Comes with an advanced security engine that supports a variety of algorithms, including DES, 3DES, AES, RSA, ECC, and more, ensuring secure data processing and communication.
  • Memory Support: Features an integrated memory controller that supports DDR, DDR2, and SDRAM, providing flexibility in memory choices and optimizing system performance.
  • Connectivity: Offers a range of high-speed connectivity options, including Gigabit Ethernet, PCI Express, and RapidIO interfaces, facilitating fast data transfers and connectivity with other devices.
  • Power Management: Incorporates sophisticated power management techniques to minimize power consumption, making it suitable for energy-sensitive applications.

Applications

The MPC8548EVTAQGB processor is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure including base stations and network control
  • Industrial automation for control systems and robotics
  • Medical equipment for diagnostics and imaging
  • High-performance computing tasks that require efficient processing power

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8548EVTAQGB processor is no exception. It is designed to perform in the most challenging environments and is backed by NXP's rigorous testing and validation processes. With its advanced features and robust design, the MPC8548EVTAQGB is an excellent choice for designers looking to integrate a powerful processor into their next-generation products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.533GHZ 896FCPBGA
Need more? Email Us
Advanced Micro Devices
IC MPU 333MHZ 368EBGA
Need more? Email Us
NXP / Nexperia
LS1088 - QORIQ LAYERSCAPE 1088A
Need more? Email Us
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 324FBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MD 1.3GHZ 621FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess