EN
  • EN
  • DE

MPC8572ECVJARLE

Part No MPC8572ECVJARLE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.067GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Box
Core Processor PowerPC e500
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.067GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 1023-BBGA, FCBGA
Supplier Device Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Part Number Series MPC8572
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809228-MPC8572ECVJARLE
Ultra Librarian 3D Model Ultra Librarian MPC8572ECVJARLE CAD Model

Description

The NXP MPC8572ECVJARLE is a highly integrated, power-efficient processor designed to meet the evolving demands of networking, telecommunications, and industrial applications. This processor is part of NXP's PowerQUICC III family, which is renowned for its exceptional performance, connectivity, and versatility. The MPC8572ECVJARLE is built on Power Architecture® technology, offering a robust computing solution for complex tasks.

Key Features

  • Dual-Core Processor: Equipped with two e500 cores, this processor delivers high-speed performance and multitasking capabilities, making it suitable for data-intensive applications.
  • High Performance: With a maximum core frequency of up to 1.5 GHz, the MPC8572ECVJARLE provides the computational power needed for high-throughput networking tasks.
  • Integrated Security: The processor features an advanced security engine that supports a variety of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Power Efficiency: Designed with power-saving features, the processor optimizes energy consumption, making it ideal for applications where power efficiency is critical.
  • Connectivity: The MPC8572ECVJARLE offers a wide range of connectivity options, including Gigabit Ethernet, PCI Express, and Serial RapidIO interfaces, providing flexible integration with various peripherals and networks.
  • Memory Support: It supports DDR2 and DDR3 memory, giving designers the flexibility to choose the optimal memory solution for their specific application requirements.

Applications

The NXP MPC8572ECVJARLE is suitable for a broad spectrum of applications, including but not limited to network routers and switches, wireless infrastructure, industrial control systems, and aerospace and defense. Its combination of performance, security, and connectivity makes it a versatile choice for system designers looking to create sophisticated and reliable products.

Technical Specifications

Attribute Details
Product Category Microprocessors - MPU
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style SMD/SMT
Package / Case MAPBGA-1023
Core e500
Number of Cores Dual-Core
Maximum Clock Frequency 1.5 GHz
Data Bus Width 32-bit, 64-bit
L2 Cache 512 KB
Operating Supply Voltage 1.0 V, 1.05 V, 1.1 V

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $383.8931 $383.8931
2+ $344.1808 $688.3616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess