EN
  • EN
  • DE

TPS2012DRG4

Part No TPS2012DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.0A POWER DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111283-TPS2012DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2012DRG4 CAD Model

Description

Product Overview: TPS2012DRG4 from Texas Instruments

The TPS2012DRG4 is a state-of-the-art power management integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS series, known for their efficiency and reliability in power distribution systems. The TPS2012DRG4 offers a compact, feature-rich solution for applications requiring programmable current-limit thresholds and fast response times in the event of a fault condition.

Key Features

  • Adjustable Current-Limit Threshold: The TPS2012DRG4 allows for precise setting of current limits to protect the system components from overcurrent conditions.
  • Fast Overcurrent Response: With its quick reaction to overcurrent situations, this device helps to prevent damage to the system by rapidly turning off the output.
  • Operating Voltage Range: Designed to function efficiently with a wide operating voltage range, it caters to various application requirements.
  • Thermal Shutdown Protection: Includes a built-in thermal shutdown feature that protects the device and the system from overheating.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates correctly by turning off the output when input voltage drops below a certain threshold.

Applications

The TPS2012DRG4 is ideal for a broad range of applications, particularly where power distribution needs to be carefully managed to prevent system damage. These applications include:

  • USB hubs, peripherals, and monitors
  • Hot-swap power supplies
  • Power distribution switches
  • Portable electronics

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TPS2012DRG4 design. The device is built to meet high industry standards, ensuring long-term performance and stability in a variety of settings. Whether for consumer electronics or industrial applications, the TPS2012DRG4 is an excellent choice for managing power distribution with precision and care.

Package and Availability

The TPS2012DRG4 comes in a compact SOIC-8 (D) package, making it suitable for space-constrained applications. It is available for order through Texas Instruments' official distributors, with options for bulk purchasing and direct shipping to accommodate large-scale production needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3175 $51.8100
29+ $3.5426 $102.7354
44+ $3.4319 $151.0036
61+ $3.3212 $202.5932
78+ $3.2105 $250.4190
105+ $2.8784 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess