EN
  • EN
  • DE

MPL115A2T1

Part No MPL115A2T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type I2C
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode, Standby Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL11
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843498-MPL115A2T1
Ultra Librarian 3D Model Ultra Librarian MPL115A2T1 CAD Model

Description

The MPL115A2T1 is a highly precise, digital barometric pressure sensor from NXP Semiconductors that offers a cost-effective solution for a wide range of applications. This miniature sensor is designed to provide accurate pressure measurements within a compact package, making it ideal for portable devices, weather stations, and other applications where space is at a premium.

Key Features

  • Pressure Range: The MPL115A2T1 operates over a pressure range of 50 to 115 kPa, enabling it to accurately measure atmospheric pressure variations.
  • High Accuracy: With an accuracy of ±1 kPa, this sensor can provide precise readings, essential for applications that depend on reliable pressure data.
  • Integrated ADC: The onboard 10-bit analog-to-digital converter (ADC) facilitates digital output and simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for battery-powered devices, the MPL115A2T1 has a low operating voltage (2.375 V to 5.5 V) and a typical current consumption of only 950 µA, which helps to prolong battery life.
  • Small Form Factor: The sensor is housed in a small, surface-mount package (LGA-8) that measures just 5.0 mm x 3.0 mm x 1.1 mm, making it suitable for space-constrained applications.
  • I2C Interface: It features an I2C interface for communication, which is widely used and supported in most microcontroller platforms.
  • Temperature Compensated: The MPL115A2T1 includes temperature compensation capabilities that ensure stable readings over a temperature range of -40°C to +105°C.

Applications

The versatility of the MPL115A2T1 makes it an excellent choice for various applications, including but not limited to:

  • GPS navigation systems
  • Weather monitoring systems
  • Smartphones and tablets
  • Indoor and outdoor navigation
  • Consumer electronics
  • Industrial controls
  • Healthcare devices

In conclusion, the NXP MPL115A2T1 is a reliable and precise pressure sensor that offers the perfect blend of performance, power efficiency, and compactness, making it an ideal choice for developers and manufacturers looking to integrate pressure sensing capabilities into their products.

You May Also Be Interested in

Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess