EN
  • EN
  • DE

MRF5S4140HSR3

Part No MRF5S4140HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 465MHZ NI-780S / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 465MHz
Gain 21dB
Voltage - Test 28V
Current - Test 1.25A
Power - Output 28W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789433-MRF5S4140HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5S4140HS
Introduction Date November 23, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S4140HSR3 CAD Model

Description

The MRF5S4140HSR3 is a high-performance RF power transistor from NXP Semiconductors designed for mobile and industrial applications. This device is part of NXP's line of RF power LDMOS transistors which are renowned for their high efficiency, reliability, and thermal performance.

Key Features

  • Frequency Range: The MRF5S4140HSR3 operates within the 1.8-2.0 GHz frequency range, making it suitable for various applications, including RF power amplifiers in cellular base station equipment.
  • Output Power: It delivers a high output power of 40 Watts with high gain and efficiency, which is crucial for systems that require strong signal transmission.
  • High Gain: The transistor provides a gain of 18 dB, ensuring that signals are amplified significantly without the need for additional stages.
  • Efficiency: With an efficiency of 30%, the MRF5S4140HSR3 ensures that less energy is wasted as heat, leading to lower operational costs and extended product life.
  • Integrated ESD Protection: It comes with built-in ESD protection, enhancing the durability of the device against unexpected electrical discharges.
  • Thermal Performance: The product features excellent thermal performance, thanks to its robust LDMOS structure, which enables stable operation even under high-temperature conditions.
  • Package: The MRF5S4140HSR3 is available in an NI-780S package, which is designed for optimal thermal and electrical performance.

Applications

The versatility of the MRF5S4140HSR3 allows it to be used in a variety of applications, including but not limited to:

  • Cellular base station power amplifiers for GSM, CDMA, and LTE networks
  • RF energy applications such as industrial heating and plasma generation
  • Broadband communications systems
  • Commercial and military radar systems
  • Avionics and aerospace communications equipment

Conclusion

In summary, the MRF5S4140HSR3 from NXP is a robust and efficient solution for designers seeking a high-power RF transistor. With its impressive features and broad application range, it stands out as a reliable choice for high-frequency power amplification needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess