EN
  • EN
  • DE

MRF5S9150HR3

Part No MRF5S9150HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ NI-780 / Trans RF MOSFET N-CH 68V 3-Pin NI-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 19.7dB
Voltage - Test 28V
Current - Test 1.5A
Power - Output 33W
Voltage Rating DC 68V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789436-MRF5S9150HR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5S9150H
Introduction Date September 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S9150HR3 CAD Model

Description

Product Overview: MRF5S9150HR3 from NXP Semiconductors

The MRF5S9150HR3 is a high-performance RF power transistor from the renowned semiconductor manufacturer, NXP Semiconductors. This device is specifically designed to meet the rigorous demands of high-power applications operating within the 915 MHz ISM (Industrial, Scientific, and Medical) frequency band. It is a preferred choice for professionals seeking reliable and efficient RF power amplification.

Key Features

  • Frequency Range: The MRF5S9150HR3 operates effectively at 915 MHz, making it ideal for applications in the ISM band, which includes RFID, industrial heating, and medical equipment.
  • High Output Power: With a capability to deliver up to 150 Watts of continuous wave power, this transistor is designed to handle high-power requirements with ease.
  • High Gain: It offers a high gain of 16 dB, ensuring substantial signal amplification for a variety of RF applications.
  • Efficiency: The transistor boasts an excellent efficiency of 45%, minimizing energy loss and ensuring optimal performance.
  • Durability: Encased in a rugged package, the MRF5S9150HR3 is built to withstand harsh operating conditions and provide a long operational lifespan.

Applications

The MRF5S9150HR3 is versatile and can be used in a wide range of high-power RF applications. These include, but are not limited to:

  • RFID systems
  • Industrial heating and welding equipment
  • Medical equipment such as MRI and diathermy machines
  • Base station applications for mobile radio
  • Amateur radio amplifiers

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MRF5S9150HR3 is manufactured under stringent quality control standards, ensuring that each unit meets or exceeds industry specifications for performance and reliability. Customers can trust this product for their critical applications, knowing it comes backed by NXP's reputation as a leader in RF technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess