EN
  • EN
  • DE

MRF7S18125AHSR3

Part No MRF7S18125AHSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.88GHZ NI780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.88GHz
Gain 17dB
Voltage - Test 28 V
Current - Test 1.1 A
Power - Output 125W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF7
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644215-MRF7S18125AHSR3
Ultra Librarian 3D Model Ultra Librarian MRF7S18125AHSR3 CAD Model

Description

Introducing the MRF7S18125AHSR3 RF Power Transistor

The MRF7S18125AHSR3 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver outstanding RF power and efficiency for a variety of applications, including broadband commercial and industrial systems, broadcast transmitters, and cellular base stations. With its advanced LDMOS technology, the MRF7S18125AHSR3 is an ideal choice for high-power amplifiers operating over a broad frequency range.

Key Features:

  • Frequency Range: This device operates within a frequency range of 1805 to 1990 MHz, making it versatile for multiple RF applications.
  • High Output Power: The MRF7S18125AHSR3 boasts a high output power of 125W CW, ensuring reliable performance in demanding environments.
  • High Gain: With a high gain of 18 dB (typical), it provides significant signal amplification, improving the overall efficiency of the system.
  • High Efficiency: The transistor offers an excellent efficiency of 48% (typical), reducing energy consumption and heat dissipation.
  • Integrated ESD Protection: It comes with integrated ESD protection, enhancing the device's robustness and reliability.
  • Thermally Enhanced Package: The MRF7S18125AHSR3 is housed in a RoHS compliant, thermally enhanced package, which ensures optimal thermal management and longevity.

Applications:

The versatility of the MRF7S18125AHSR3 makes it suitable for a wide range of applications, including:

  • Telecommunications infrastructure such as GSM, CDMA, WCDMA, and LTE base stations
  • Industrial, scientific, and medical (ISM) applications
  • Commercial and public safety broadcast transmitters
  • High-power linear amplifiers in broadband communications

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MRF7S18125AHSR3 is manufactured under strict quality control processes, ensuring that it performs to its specifications in a wide range of environmental conditions. Customers can trust this device to provide consistent, long-term performance in their RF power applications.

With its robust design, high power, and efficiency, the MRF7S18125AHSR3 from NXP Semiconductors is an excellent choice for designers looking to enhance their RF systems with a reliable and powerful transistor.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess