EN
  • EN
  • DE

MRF8P29300HR6

Part No MRF8P29300HR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.9GHZ NI1230  /  RF Mosfet LDMOS (Dual) 30 V 100 mA 2.9GHz 13.3dB 320W NI-1230
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS (Dual)
Frequency 2.9GHz
Gain 13.3dB
Voltage - Test 30 V
Current - Test 100 mA
Power - Output 320W
Voltage - Rated 65 V
Package / Case NI-1230
Supplier Device Package NI-1230
Base Product Number MRF8P29300
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935319706128
Standard Package 150
Win Source Part Number 1080293-MRF8P29300HR6
Ultra Librarian 3D Model Ultra Librarian MRF8P29300HR6 CAD Model

Description

Product Overview: MRF8P29300HR6

The MRF8P29300HR6 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance device is engineered to deliver exceptional RF power and gain for a variety of applications, including broadcast transmitters, industrial, scientific, medical (ISM) applications, and RF energy solutions.

The MRF8P29300HR6 operates at a frequency range of 2,300 to 2,900 MHz, making it ideal for use in high-frequency communication systems. It is capable of producing a remarkable output power of 300W, ensuring reliable and powerful signal amplification. With its high efficiency, this LDMOS transistor is optimized for linear applications, providing a high level of performance while minimizing power losses.

This product is housed in a robust ceramic package, which not only ensures its durability but also provides excellent thermal stability. The MRF8P29300HR6 is designed with advanced thermal management in mind, featuring a flanged package that aids in heat dissipation, thereby maintaining consistent performance even under strenuous operating conditions.

The transistor offers a high gain of 16 dB, which allows for significant signal amplification with minimal input power. Its high ruggedness is another key feature, with the ability to withstand a mismatched load VSWR of 10:1 through all phases. This makes the MRF8P29300HR6 a reliable choice for systems that may encounter unpredictable operational environments.

The integration of the MRF8P29300HR6 into RF circuits is facilitated by its excellent broadband capability, providing design flexibility and reducing the need for multiple components. Additionally, it is characterized for operation under CW conditions, ensuring stable performance for continuous wave applications.

In summary, the MRF8P29300HR6 from NXP Semiconductors is a high-power, high-efficiency RF power LDMOS transistor that offers outstanding performance for a wide range of high-frequency applications. Its robust design, thermal efficiency, and exceptional electrical characteristics make it a top choice for designers seeking reliable and powerful RF amplification solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess