EN
  • EN
  • DE

MRF8P8300HSR5

Part No MRF8P8300HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 820MHZ NI1230S  /  RF Mosfet LDMOS (Dual) 28 V 2 A 820MHz 20.9dB 96W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS (Dual)
Frequency 820MHz
Gain 20.9dB
Voltage - Test 28 V
Current - Test 2 A
Power - Output 96W
Voltage - Rated 70 V
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1025767-MRF8P8300HSR5
Ultra Librarian 3D Model Ultra Librarian MRF8P8300HSR5 CAD Model

Description

The MRF8P8300HSR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver exceptional efficiency and power for a wide range of RF applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy systems.

With its advanced LDMOS technology, the MRF8P8300HSR5 offers a high output power of 300W with a broad frequency range of 470MHz to 806MHz, making it an ideal choice for UHF applications. The transistor is optimized for a 50V supply voltage, which allows for ease of integration into various circuit designs.

The MRF8P8300HSR5 boasts an impressive gain of 22 dB, ensuring strong signal amplification, while maintaining a high drain-source efficiency of up to 30%. This combination of high gain and efficiency translates to reduced power consumption and heat generation, which in turn can lead to longer system lifetimes and lower operational costs.

This RF power transistor is housed in a robust, thermally-enhanced package that provides excellent thermal stability and reliability. The package is designed to handle the demanding conditions of high-power RF applications, ensuring consistent performance over time.

Key features of the MRF8P8300HSR5 include:

  • High Output Power: 300W CW over 470-806 MHz
  • High Gain: 22 dB
  • High Efficiency: Up to 30% Drain-Source Efficiency
  • Optimized for 50V Operation
  • Advanced LDMOS Technology
  • Durable and Thermally Enhanced Package

The MRF8P8300HSR5 is not only a testament to NXP's commitment to providing cutting-edge RF solutions but also an essential component for designers looking to improve the performance and efficiency of their high-frequency power applications. With its combination of high power, efficiency, and reliability, the MRF8P8300HSR5 is poised to be a go-to choice for professionals in the field.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess