EN
  • EN
  • DE

MRF8S23120HSR3

Part No MRF8S23120HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.3GHZ NI-780S / RF Mosfet LDMOS 28 V 800 mA 2.3GHz 16dB 28W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.3GHz
Gain 16dB
Voltage - Test 28 V
Current - Test 800 mA
Power - Output 28W
Voltage - Rated 65 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935319627128
Standard Package 250
Win Source Part Number 1189089-MRF8S23120HSR3
Ultra Librarian 3D Model Ultra Librarian MRF8S23120HSR3 CAD Model

Description

The MRF8S23120HSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for broadband commercial and industrial applications with frequencies ranging up to 2.7 GHz. The device is widely used in applications such as base station transceivers for wireless communications, RF energy, and various other RF power applications.

Key Features

  • Frequency Range: The MRF8S23120HSR3 operates efficiently across a broad frequency spectrum, making it suitable for various applications, including but not limited to LTE, WCDMA, and TD-SCDMA.
  • High Output Power: With a typical P1dB (output power at 1dB compression) of 31.5 dBm, this LDMOS transistor is capable of delivering significant power for high-demand systems.
  • High Gain: The device offers a high gain of 14 dB, ensuring that signal strength is maintained or enhanced as required by the application.
  • High Efficiency: The MRF8S23120HSR3 boasts an excellent efficiency of 32%, reducing energy consumption and heat generation, which is crucial for maintaining the longevity of the device and the system.
  • Ruggedness: NXP's LDMOS technology provides exceptional ruggedness, allowing the device to withstand high voltage standing wave ratios (VSWR) without failing, which is essential for applications that may experience variable load conditions.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device to safeguard against unexpected voltage spikes, further enhancing its reliability and robustness.

Applications

The MRF8S23120HSR3's versatility makes it an ideal choice for a variety of RF applications. It is commonly used in:

  • Telecommunication base station transceivers for 3G and 4G networks
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • Aerospace and defense systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the MRF8S23120HSR3 is no exception. It is manufactured under stringent quality control standards, ensuring that each device meets the high reliability and performance standards expected by industry professionals. With its robust design and NXP's reputation for quality, the MRF8S23120HSR3 is a reliable choice for your RF power needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess