EN
  • EN
  • DE

MRF8S26060HSR3

Part No MRF8S26060HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.69GHZ  /  RF Mosfet LDMOS 28 V 450 mA 2.69GHz 16.3dB 15.5W NI-400S-2S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.69GHz
Gain 16.3dB
Voltage - Test 28 V
Current - Test 450 mA
Power - Output 15.5W
Voltage - Rated 65 V
Package / Case NI-400S-2S
Supplier Device Package NI-400S-2S
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Other Names 935321447118
Standard Package 250
Win Source Part Number 1016283-MRF8S26060HSR3
Ultra Librarian 3D Model Ultra Librarian MRF8S26060HSR3 CAD Model

Description

The MRF8S26060HSR3 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency. As a part of the MRFS series, this device is engineered to meet the demanding requirements of commercial and industrial applications including RF energy, broadcast, and ISM (Industrial, Scientific, and Medical) applications.

Key Features:

  • Frequency Range: This transistor operates at a frequency range of 2.3-2.7 GHz, making it suitable for various high-frequency applications.
  • High Output Power: It delivers a high output power of 60W CW, ensuring robust performance for high-power applications.
  • High Gain: The MRF8S26060HSR3 features high gain of 18.4 dB, which contributes to its efficient signal amplification capabilities.
  • High Efficiency: With an efficiency of up to 48%, this transistor is designed for applications that require both power and efficiency to reduce energy consumption.
  • Integrated ESD Protection: It includes integrated ESD protection, which enhances the durability of the device by safeguarding it against electrostatic discharge events.
  • Thermally Enhanced Package: The device comes in a RoHS compliant, thermally enhanced package that ensures reliable thermal management and longevity of the transistor.

Applications:

  • Broadcast transmitters for radio and television
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • Professional and commercial two-way radio systems
  • ISM band applications

The MRF8S26060HSR3 is manufactured using NXP's advanced LDMOS technology, which is known for its high linearity and ruggedness. Its performance is optimized for wideband operation, making it an excellent choice for systems that require bandwidth flexibility. Whether you're developing high-power amplifiers for broadcast applications or designing efficient transmitters for medical systems, the MRF8S26060HSR3 offers a combination of power, efficiency, and reliability that is hard to beat.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess