EN
  • EN
  • DE

NTMFS4926T1G

Part No NTMFS4926T1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340136-NTMFS4926T1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4926T1G CAD Model

Description

The ON Semiconductor NTMFS4926T1G is a high-performance, dual N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This compact and energy-efficient device is a perfect choice for modern electronic systems that require low on-resistance, high switching speed, and minimal power losses.

Key Features:

  • Low R<sub>DS(on): The NTMFS4926T1G offers an exceptionally low drain-to-source on-resistance of just 7.8 mΩ at V<sub>GS = 10 V, which enhances overall efficiency by reducing conduction losses.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 30 A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Power Dissipation: The device's power dissipation is 3.8 W, allowing it to manage the thermal aspects of operations effectively.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTMFS4926T1G achieves superior performance in terms of switching speed and reliability.
  • Temperature Performance: It is capable of operating over a wide temperature range from -55°C to 150°C, ensuring stability and functionality under varying environmental conditions.
  • RoHS Compliant: The MOSFET is fully RoHS compliant, meeting environmental standards and reducing hazardous substances in electronic devices.

Applications:

The NTMFS4926T1G is ideal for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Telecommunication equipment
  • Automotive applications and more

Package and Quality:

Encased in a compact SO-8FL package, the NTMFS4926T1G is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving PCB design. ON Semiconductor ensures high-quality standards, providing reliable and consistent performance for all their products.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess