EN
  • EN
  • DE

MRF8S26120HSR3

Part No MRF8S26120HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.69GHZ NI780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.69GHz
Gain 15.6dB
Voltage - Test 28 V
Current - Test 900 mA
Power - Output 28W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF8
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928097-MRF8S26120HSR3
Ultra Librarian 3D Model Ultra Librarian MRF8S26120HSR3 CAD Model

Description

The MRF8S26120HSR3 is a high-performance RF power LDMOS transistor from NXP Semiconductors, designed to deliver exceptional efficiency and power for a wide range of RF applications. This device is part of NXP's advanced line of RF power transistors that cater to the demands of high-power amplification in commercial, aerospace, and defense industries.

Key Features

  • Frequency Range: The MRF8S26120HSR3 operates at a frequency range of 2.6 GHz, making it suitable for various applications including broadband, industrial, and commercial RF power amplifiers.
  • Power Output: It boasts a high output power of 120W, ensuring robust performance for high-power applications.
  • High Gain: With a high gain of 18 dB, this LDMOS transistor provides significant signal amplification, enhancing the overall efficiency of the system it is integrated into.
  • High Efficiency: The transistor is engineered for high efficiency, reducing power losses and improving the sustainability of the systems it powers.
  • Thermal Performance: The MRF8S26120HSR3 comes in a thermally-enhanced package, which provides excellent thermal performance and reliability.
  • Integrated ESD Protection: It includes integrated ESD protection, safeguarding the device against unexpected electrostatic discharges during handling and operation.

Applications

The MRF8S26120HSR3 is versatile and can be used in a variety of applications, including but not limited to:

  • Base station applications for mobile radio
  • Industrial, scientific, and medical (ISM) applications
  • Broadband wireless infrastructure
  • Aerospace and defense systems
  • High-power RF amplifiers

Product Specifications

Parameter Value
Frequency 2.6 GHz
Power Output (P1dB) 120W
Gain 18 dB
Efficiency High
Package NI-780S-4
ESD Protection Integrated

For detailed information and datasheets, visit the NXP Semiconductors official website or contact their customer support for assistance.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5654 $65.1308
5+ $26.7204 $133.6020
7+ $25.8853 $181.1971
10+ $25.0503 $250.5030
12+ $24.2153 $290.5836
16+ $21.7103 $347.3648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess