EN
  • EN
  • DE

MRF9060LR1

Part No MRF9060LR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ NI-360
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 945MHz
Gain 17dB
Voltage - Test 26 V
Current - Test 450 mA
Power - Output 60W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-360
Supplier Device Package NI-360
Base Product Number MRF90
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 928102-MRF9060LR1
Ultra Librarian 3D Model Ultra Librarian MRF9060LR1 CAD Model

Description

The MRF9060LR1 is a high-performance RF power transistor from the leading semiconductor manufacturer NXP. Designed for broadband commercial and industrial applications at frequencies up to 1.0 GHz, this product is part of NXP's renowned RF power LDMOS transistor line. The MRF9060LR1 is particularly suitable for applications such as FM broadcast, VHF TV broadcast, industrial, scientific, medical (ISM) applications, and RF energy where robustness, reliability, and high efficiency are paramount.

Key Features

  • High Efficiency: The MRF9060LR1 boasts a high efficiency of 70%, minimizing power loss during operation and ensuring cost-effective performance.
  • High Gain: With a power gain of 21 dB, this RF power transistor amplifies signals effectively, making it ideal for broadcast and industrial applications.
  • Wide Frequency Range: Operating effectively up to 1.0 GHz, the MRF9060LR1 can be used in a variety of high-frequency applications.
  • Durability: The device is designed to withstand a load mismatch ratio (VSWR) of 10:1 through all phases of operation, ensuring durability and reliability under tough conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it against sudden voltage spikes and enhancing its lifespan.

Applications

  • FM broadcasting stations
  • VHF television broadcasting
  • Industrial heating and welding equipment
  • Medical diagnostics and treatment devices
  • Scientific laboratory equipment

Technical Specifications

The MRF9060LR1 is encapsulated in a thermally-enhanced, over-molded plastic package, which ensures excellent thermal performance and reliability. It has a maximum power output of 60 watts CW and operates within the -65°C to +150°C temperature range, making it suitable for a wide array of environmental conditions.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MRF9060LR1 is no exception, being manufactured in state-of-the-art facilities that comply with stringent industry certifications. Customers can trust in the consistent performance and longevity of this RF power transistor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess