EN
  • EN
  • DE

MRF9085LR5

Part No MRF9085LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC MOSFET RF N-CHAN NI-780  /  RF Mosfet LDMOS 26 V 700 mA 880MHz 17.9dB 90W NI-780H-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 880MHz
Gain 17.9dB
Voltage - Test 26 V
Current - Test 700 mA
Power - Output 90W
Voltage - Rated 65 V
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 50
Win Source Part Number 1187150-MRF9085LR5
Ultra Librarian 3D Model Ultra Librarian MRF9085LR5 CAD Model

Description

NXP MRF9085LR5 LDMOS Transistor

The NXP MRF9085LR5 is a high-performance LDMOS transistor designed for broadband commercial and industrial applications with frequencies up to 1 GHz. This product is part of NXP's renowned RF power transistor lineup, which is widely recognized for its high quality, reliability, and cutting-edge performance. The MRF9085LR5 is specifically engineered to deliver exceptional output power, gain, and efficiency, making it an ideal choice for applications such as broadcast transmitters, cellular base stations, and RF energy systems.

Key Features

  • Frequency Range: The MRF9085LR5 operates efficiently across a broad frequency range up to 1 GHz, making it versatile for various RF applications.
  • High Output Power: With an impressive output power capability, this LDMOS transistor can deliver the power needed for demanding communication systems.
  • High Gain: The device provides excellent gain performance, which translates to improved signal strength and quality in RF applications.
  • Efficiency: Designed with energy efficiency in mind, the MRF9085LR5 minimizes power loss and heat generation, which is crucial for maintaining system reliability and reducing operational costs.
  • Thermal Performance: Its superior thermal performance ensures stability and longevity, even under high-temperature operating conditions.

Applications

  • Broadcast transmitters for radio and television
  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Industrial, scientific, and medical (ISM) applications
  • RF energy systems for heating, drying, and plasma generation

The MRF9085LR5 is housed in a robust package that ensures its durability and resistance to environmental factors. It is also designed for ease of integration into various circuit designs, offering flexibility for system designers. NXP's commitment to quality is evident in the MRF9085LR5, which is manufactured to meet the highest industry standards, ensuring reliable performance even in the most demanding applications.

With its combination of power, efficiency, and versatility, the NXP MRF9085LR5 LDMOS transistor is a top choice for professionals seeking a high-quality component for their RF power amplification needs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0072 $91.0072
2+ $88.1632 $176.3264
3+ $85.3192 $255.9576
4+ $82.4752 $329.9008
5+ $73.9433 $369.7165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess