EN
  • EN
  • DE

MRF9120LR3

Part No MRF9120LR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ NI-860 / Trans RF MOSFET N-CH 65V 5-Pin Case 375B-04 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 16.5dB
Voltage - Test 26V
Current - Test 1A
Power - Output 120W
Voltage Rating DC 65V
Package NI-860
Manufacturer Package NI-860
Win Source Part Number 789473-MRF9120LR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9120L
Introduction Date August 19, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9120LR3 CAD Model

Description

Product Overview: MRF9120LR3 - NXP

The MRF9120LR3 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies up to 1 GHz. The MRF9120LR3 is a member of NXP's renowned RF power transistor family, which is well-regarded for its reliability, efficiency, and performance.

Key Features

  • High Efficiency: The MRF9120LR3 boasts a high efficiency of up to 20% in D-AB class operation, making it suitable for applications that require both performance and energy savings.
  • Wide Frequency Range: This transistor operates effectively within the 0 to 1 GHz range, providing versatility for various RF applications.
  • High Power Output: With a rated output power of 120 Watts, the MRF9120LR3 is capable of delivering significant power for a variety of RF tasks.
  • Integrated ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection, which enhances its robustness and longevity in demanding environments.
  • Excellent Thermal Stability: Its superior thermal performance ensures reliability even under high-temperature operating conditions.

Applications

The MRF9120LR3 is designed for a wide range of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) band applications
  • Broadband RF power amplifiers
  • Commercial and public radio
  • Broadcast transmitters
  • Large signal, broadband RF power amplifiers

Quality and Reliability

NXP Semiconductors is committed to the highest standards of product quality and reliability. The MRF9120LR3 is a testament to this commitment, being rigorously tested to ensure optimal performance and durability. Customers can trust in the MRF9120LR3 for their critical RF applications, knowing it is backed by NXP's expertise in RF technology.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess