EN
  • EN
  • DE

LM70CILD-3

Part No LM70CILD-3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Supply Voltage (V) 2.65V ~ 5.5V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200604-LM70CILD-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM70CILD-3 CAD Model

Description

The LM70CILD-3 is a precision integrated-circuit temperature sensor that offers an excellent blend of accuracy, simplicity, and digital output from Texas Instruments. This high-performance temperature sensor provides a 10-bit digital temperature reading, ensuring precise temperature measurement with a resolution of 0.25°C.

Designed to operate over a wide temperature range of -55°C to +150°C, the LM70CILD-3 is suitable for a diverse array of applications, from industrial controls to mobile devices. Its low operating supply voltage of 2.65V to 5.5V makes it ideal for battery-powered systems, and its low supply current of 9μA ensures minimal power consumption, further extending battery life in portable applications.

The sensor communicates via a SPI (Serial Peripheral Interface), allowing for easy interfacing with microcontrollers and other digital systems. The LM70CILD-3's small form factor is encapsulated in an 8-lead MSOP (Mini Small Outline Package), which is not only space-efficient but also offers excellent thermal responsiveness.

Featuring a selectable shutdown mode, the LM70CILD-3 allows users to power down the device for additional power saving, making it an excellent choice for energy-sensitive applications. Moreover, its high level of integration requires no external components, facilitating rapid design cycles and simplifying the product development process.

Key features of the LM70CILD-3 include:

  • 10-bit digital output with a resolution of 0.25°C
  • Wide temperature range: -55°C to +150°C
  • Low supply voltage range: 2.65V to 5.5V
  • Low supply current: 9μA (typical)
  • SPI interface for easy digital communication
  • Compact 8-lead MSOP package
  • Selectable shutdown mode for power saving

With its robust feature set and ease of integration, the LM70CILD-3 from Texas Instruments represents a reliable and efficient solution for digital temperature sensing requirements across a wide range of applications.

You May Also Be Interested in

Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess