EN
  • EN
  • DE

MRFE6VS25GNR1

Part No MRFE6VS25GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 133V 512MHZ TO-270-2 / Trans RF FET N-CH 133V 3-Pin TO-270 GULL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 512MHz
Gain 25.4dB
Voltage - Test 50V
Current - Test 10mA
Power - Output 25W
Voltage Rating DC 133V
Package TO-270-2 Gull Wing
Manufacturer Package TO-270-2 GULL
Win Source Part Number 789480-MRFE6VS25GNR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRFE6VS25GN
Introduction Date December 12, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian MRFE6VS25GNR1 CAD Model

Description

The NXP MRFE6VS25GNR1 is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including commercial and industrial RF power amplifiers. This robust device is ideal for use in broadcast transmitters, cellular base stations, and other applications where high power and efficiency are required.

Key Features:

  • Frequency Range: The MRFE6VS25GNR1 operates over a wide frequency range, making it suitable for various communication bands.
  • High Output Power: With a high output power capability, this LDMOS transistor can deliver up to 25 Watts of continuous wave power.
  • High Efficiency: The device is engineered for high efficiency, which is essential for reducing thermal loads and improving system reliability.
  • Integrated ESD Protection: It includes integrated ESD protection, which enhances the robustness of the transistor against electrostatic discharges.
  • Thermally Enhanced Package: The MRFE6VS25GNR1 comes in a thermally enhanced package that ensures excellent thermal performance and longevity.

Applications:

The versatility of the MRFE6VS25GNR1 allows it to be used in a variety of RF applications. Some of the common applications include:

  • Industrial, Scientific, and Medical (ISM) applications
  • RF energy applications such as plasma generation, cooking, and heating
  • Commercial aviation and aerospace systems
  • Mobile radio and VHF TV broadcast transmitters
  • Large-scale RF heating and drying systems

Product Specifications:

Parameter Value Frequency Range DC to 2700 MHz Output Power 25 W CW Drain-source Voltage (Vds) 65 V Gain 16 dB Efficiency 70%

With its combination of performance, efficiency, and reliability, the NXP MRFE6VS25GNR1 is an excellent choice for designers looking to create high-power RF systems that can withstand the demands of today’s communication infrastructure.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess