EN
  • EN
  • DE

MRFG35003N6AT1

Part No MRFG35003N6AT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 8V 3.55GHZ PLD-1.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity pHEMT FET
Frequency 3.55GHz
Gain 10dB
Voltage - Test 6V
Current - Test 180mA
Power - Output 450mW
Voltage Rating 8V
Case / Package PLD-1.5
Win Source Part Number 1079813-MRFG35003N6AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRFG35003N6AT1 CAD Model

Description

Introducing the MRFG35003N6AT1 RF Power Transistor by NXP

The MRFG35003N6AT1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This robust transistor is specifically engineered to deliver exceptional performance in high-frequency applications, making it an ideal choice for a wide range of uses, including RF energy, industrial, scientific, and medical (ISM) applications.

With its advanced LDMOS technology, the MRFG35003N6AT1 provides high gain, efficiency, and wideband capability, which are essential for modern RF power amplifiers. The device operates at a frequency range of 1 to 2700 MHz, offering versatility for various applications. It is capable of outputting a high power level of 3 watts with an excellent gain of 17 dB, ensuring strong signal amplification.

The MRFG35003N6AT1 is housed in a compact, surface-mount package that is both durable and easy to integrate into existing systems. Its design is optimized for thermal performance, enabling reliable operation even under demanding conditions. This thermal efficiency not only prolongs the life of the transistor but also contributes to the overall stability and performance of the system in which it is used.

Key features of the MRFG35003N6AT1 include:

  • Frequency range: 1 - 2700 MHz
  • Output power: 3 W CW
  • Gain: 17 dB
  • High Efficiency: Reducing the power consumption and heat generation
  • Robust thermal and mechanical performance
  • Surface-mount technology (SMT) package

Engineers and designers will appreciate the MRFG35003N6AT1 for its ease of integration, high performance, and reliability. Whether you're developing RF amplifiers for commercial telecommunications, industrial heating, medical diagnostics, or scientific research equipment, this NXP RF power transistor is designed to meet your most challenging requirements.

Choose the MRFG35003N6AT1 by NXP for your next project to ensure top-tier performance and efficiency in your RF applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3418 $79.0254
6+ $21.6137 $129.6822
9+ $20.9383 $188.4447
12+ $20.2629 $243.1548
15+ $19.5874 $293.8110
20+ $17.5611 $351.2220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess