EN
  • EN
  • DE

MRFG35030R5

Part No MRFG35030R5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 15V 3.55GHZ HF-600 / High Reliability RF FET IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type pHEMT FET
Frequency 3.55GHz
Gain 12dB
Voltage - Test 12V
Current - Test 650mA
Power - Output 3W
Voltage Rating DC 15V
Package HF-600
Win Source Part Number 789481-MRFG35030R5
Popularity Medium
Supply and Demand Status Limited
Family Name MRFG35030
Introduction Date March 11, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRFG35030R5 CAD Model

Description

NXP MRFG35030R5 RF Power Transistor

The MRFG35030R5 from NXP Semiconductors is a high-performance Radio Frequency (RF) power transistor designed to meet the rigorous demands of today's advanced wireless communication systems. This device is part of NXP's MRFG series, known for exceptional quality and reliability in RF power applications. The MRFG35030R5 is specifically engineered for use in applications such as base station power amplifiers, broadcast transmitters, and RF heating, where efficient power amplification is critical.

Constructed with NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, the MRFG35030R5 offers excellent thermal stability and high gain. It operates within the 3400-3600 MHz frequency range, making it suitable for the 5G NR (New Radio) bands, which are essential for the next generation of mobile networks. This wide frequency range also makes it versatile for various other high-frequency applications.

The transistor is capable of delivering an outstanding output power of 30W with a power gain of 15.5 dB, ensuring strong signal amplification. Its high efficiency reduces the overall power consumption of the system, leading to more cost-effective and environmentally friendly operation. Additionally, the MRFG35030R5 exhibits excellent ruggedness, able to withstand high Voltage Standing Wave Ratio (VSWR) conditions without performance degradation, which is crucial for maintaining reliable communication even in harsh environments.

Encased in a robust, over-molded plastic package, the MRFG35030R5 ensures ease of integration into RF power amplifier designs. It also features integrated ESD (Electrostatic Discharge) protection, safeguarding the device from unexpected electrical spikes during handling and operation. The transistor's compact form factor allows for more efficient use of space in densely packed circuit designs, a significant advantage for modern electronic devices where space is at a premium.

Overall, the NXP MRFG35030R5 is an exceptional choice for designers and engineers looking to enhance the performance and efficiency of their RF power applications. Its combination of power, efficiency, and ruggedness makes it an indispensable component in the development of high-quality, reliable wireless communication systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess