The SCT2080KECU is a silicon carbide (SiC) MOSFET manufactured by Rohm Semiconductor. It is designed for high-efficiency power conversion in a variety of applications, leveraging the superior characteristics of SiC to achieve lower losses and higher switching speeds compared to traditional silicon MOSFETs.
Applications:
- Power Factor Correction (PFC) circuits in power supplies
- Solar inverters
- Uninterruptible Power Supplies (UPS)
- Motor drives
- On-board chargers (OBC) and DC-DC converters for electric vehicles (EVs)
- Induction heating systems
Features:
- SiC MOSFET Technology: Utilizes silicon carbide for faster switching and lower losses.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- High-Speed Switching: Enables operation at higher frequencies, reducing the size of passive components.
- High Avalanche Capability: Provides robustness against voltage transients.
- High Operating Temperature: Suitable for demanding thermal environments.
- RoHS Compliant: Meets environmental standards.
Benefits:
- Improved Efficiency: Reduced conduction and switching losses lead to significant efficiency gains.
- Smaller System Size: Higher switching frequencies allow for smaller and lighter designs.
- Reduced Cooling Requirements: Lower losses generate less heat, simplifying thermal management.
- Increased Power Density: Higher efficiency and smaller size enable higher power density in power conversion systems.
- Enhanced Reliability: SiC material provides superior reliability and longer lifespan compared to silicon MOSFETs.
Technical Specifications:
The SCT2080KECU typically features a drain-source voltage (VDS) of 1700V, a continuous drain current (ID) of around 14A (depending on temperature and package), and an on-resistance (RDS(on)) in the milliohm range. The gate charge (Qg) is low, contributing to faster switching speeds. It is often packaged in a TO-247 or similar high-power package. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.