EN
  • EN
  • DE

MW6S010NR1

Part No MW6S010NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 960MHZ TO270-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 125 mA 960MHz 18dB 10W TO-270-2
Manufacturer NXP
Package Reel - TR
Part Status Not For New Designs
Package TO-270AA
Case / Package TO-270-2
Family Name MW6S010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935319268528, MW6S010NR1DKR, MW6S010NR1TR, MW6S010NR1-ND, MW6S010NR1CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886561-MW6S010NR1
Ultra Librarian 3D Model Ultra Librarian MW6S010NR1 CAD Model

Description

The NXP MW6S010NR1 is a high-performance RF power transistor designed specifically for a wide range of applications, including but not limited to, broadband commercial and industrial systems. This device is part of NXP's renowned RF power transistor lineup, which is known for delivering exceptional quality and reliability.

Key Features

  • Frequency Range: The MW6S010NR1 operates at a frequency range of 1.8-2.0 GHz, making it an ideal choice for various RF applications such as amplifiers in cellular and wireless communication.
  • Output Power: This transistor is capable of delivering 10 Watts of continuous wave power, ensuring robust performance for demanding applications.
  • High Gain: It boasts a high gain of 15.3 dB, which allows for efficient signal amplification.
  • Efficiency: With an efficiency rate of 60%, the MW6S010NR1 is designed for power-sensitive designs, helping to reduce overall energy consumption.
  • Thermal Performance: The device is encapsulated in an over-molded plastic package that enhances its thermal performance and durability.
  • Integrated ESD Protection: It comes with built-in ESD protection, providing robustness and reliability in harsh environments.

Applications

The MW6S010NR1 is versatile and can be used in a variety of applications, including:

  • Cellular base station amplifiers
  • RF power amplifiers for industrial, scientific, and medical (ISM) applications
  • Broadband wireless infrastructure
  • General-purpose RF power amplification

Quality and Support

NXP is committed to delivering high-quality products. The MW6S010NR1 is backed by NXP's rigorous testing and validation processes, ensuring that customers receive a reliable and consistent product. Additionally, NXP offers comprehensive technical support for the integration of their RF power transistors into customer designs, aiding in the development of efficient and high-performance RF systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess