EN
  • EN
  • DE

MW7IC2725NBR1

Part No MW7IC2725NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP WIMAX 2.7GHZ TO272 WB-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC WiMax 2.7GHz TO-272 WB-16
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Chassis Mount
Package TO-272-16 Variant, Flat Leads
Case / Package TO-272 WB-16
Family Name MW7IC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 935313975528, MW7IC2725NBR1-ND, MW7IC2725NBR1DKR, MW7IC2725NBR1CT, MW7IC2725NBR1TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928531-MW7IC2725NBR1
Ultra Librarian 3D Model Ultra Librarian MW7IC2725NBR1 CAD Model

Description

The NXP MW7IC2725NBR1 is a high-performance RF power transistor designed to meet the rigorous demands of today's wireless infrastructure. This advanced semiconductor device is part of NXP's wide portfolio of RF solutions, engineered to provide exceptional efficiency, gain, and thermal performance in a compact package.

Key Features:

  • Frequency Range: The MW7IC2725NBR1 operates within a frequency range of 2700 to 2700 MHz, making it suitable for a broad range of applications, including cellular base station transceivers for LTE and 4G networks.
  • Output Power: It delivers a high output power of 25 W, ensuring strong signal transmission and reliable communication even in challenging environments.
  • High Gain: With a high gain of 15 dB, this RF power transistor amplifies weak signals effectively, improving the overall performance of the communication system.
  • Efficiency: The MW7IC2725NBR1 boasts an excellent efficiency rating, reducing power consumption and heat dissipation, which is crucial for maintaining the longevity and reliability of the device.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the transistor against unexpected voltage spikes, enhancing its durability.
  • Package: Enclosed in an over-molded plastic package, the MW7IC2725NBR1 is designed for optimal thermal management and space-saving installation.

Applications:

The versatility of the NXP MW7IC2725NBR1 makes it an ideal choice for a variety of RF power applications. It is particularly well-suited for use in wireless infrastructure, such as:

  • Cellular base station transmitters for LTE, 4G, and other communication standards
  • RF power amplifiers for wireless communication
  • Industrial, scientific, and medical (ISM) band applications
  • Broadcast transmitters

With its robust design and state-of-the-art performance, the NXP MW7IC2725NBR1 RF power transistor is a critical component for system designers seeking to enhance the efficiency and reliability of their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
BGU8821
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.0921 $88.0921
2+ $85.3392 $170.6784
3+ $82.5864 $247.7592
4+ $79.8334 $319.3336
5+ $71.5748 $357.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess