EN
  • EN
  • DE

TPS61288LRQQR

Part No TPS61288LRQQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 18V, 15A SYNCH BOOST CONVERTER / Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 11-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 4.5V
Voltage - Output (Max) 18V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 11-VFQFN
Supplier Device Package 11-VQFN-HR (2.5x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS61288LRQQRTR,296-TPS61288LRQQRDKR,296-TPS61288LRQQRCT
Standard Package 3,000
Win Source Part Number 1317553-TPS61288LRQQR
Ultra Librarian 3D Model Ultra Librarian TPS61288LRQQR CAD Model

Description

Product Overview: TPS61288LRQQR from Texas Instruments

The TPS61288LRQQR is a high-performance, fully integrated synchronous boost converter from the reputable manufacturer Texas Instruments. Designed to provide a flexible and efficient power management solution, this component is ideal for a wide range of applications, including portable electronics, battery-powered devices, and any system requiring a higher voltage from a lower voltage source.

At the heart of the TPS61288LRQQR is an advanced switching regulator that can handle input voltages ranging from 2.4V to 5.5V, making it compatible with common battery technologies such as Li-Ion and NiMH. The device is capable of boosting these voltages to an output voltage range of 5V to 12V, which can be precisely set by the user via external resistors.

The efficiency of the TPS61288LRQQR is one of its standout features, thanks to its synchronous rectification topology. This design choice minimizes power loss during the conversion process, allowing for up to 95% efficiency under certain conditions. Additionally, the converter incorporates a 3A switch current limit, providing ample power for demanding applications while maintaining a compact footprint with its QFN package.

Another key aspect of the TPS61288LRQQR is its built-in protection features. It includes over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and reliability of the end application. Furthermore, the device supports a selectable switching frequency, which allows designers to optimize the performance for their specific application, balancing efficiency and component size.

For ease of integration, the TPS61288LRQQR offers a Power Good output, providing a real-time indication of the output voltage status. This feature is essential for power sequencing and monitoring system stability. Additionally, the device is designed with a soft start function to reduce inrush current during startup, further enhancing its performance and longevity.

In summary, the TPS61288LRQQR from Texas Instruments is a versatile and robust power solution that combines high efficiency, flexible voltage conversion, and comprehensive protection features in a compact package, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess