EN
  • EN
  • DE

MWCT1012VLF

Part No MWCT1012VLF
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TX 96KB LQFP48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Wireless Power Transmitter PMIC 48-LQFP (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MWCT1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15413, 935374228557
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886567-MWCT1012VLF
Ultra Librarian 3D Model Ultra Librarian MWCT1012VLF CAD Model

Description

The MWCT1012VLF is a cutting-edge integrated circuit designed by NXP Semiconductors, tailored for the wireless charging market. This advanced device is part of NXP's wireless charging solutions that aim to make charging more convenient, efficient, and safe for a variety of applications, including consumer electronics, automotive, and industrial devices.

Key Features

  • Multi-Coil Support: The MWCT1012VLF supports multi-coil configurations, providing flexibility in coil design for various charging applications.
  • High Efficiency: With its efficient power transfer capabilities, this IC ensures that devices are charged quickly while minimizing energy loss.
  • Foreign Object Detection: Safety is a paramount concern in wireless charging, and the MWCT1012VLF comes equipped with Foreign Object Detection (FOD) to prevent heating of metal objects that may come into the charging field.
  • Full Bridge Inverter: The inclusion of a full bridge inverter allows for better control of the power transfer process, enabling the MWCT1012VLF to adapt to various charging scenarios and coil configurations.
  • Low Standby Power: Energy conservation is considered in the design, with a low standby power feature that ensures minimal energy consumption when the device is not actively charging.

Applications

The MWCT1012VLF is versatile and can be used in a wide array of wireless charging applications. It is particularly suited for:

  • Smartphones and Portable Electronics
  • Wearable Devices
  • Medical and Healthcare Equipment
  • Automotive In-Cabin Wireless Charging
  • Industrial Automation and Power Tools

Technical Specifications

The MWCT1012VLF operates at a frequency range that is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of devices. It is engineered to work with both low and high power applications, making it a versatile choice for manufacturers looking to integrate wireless charging into their products.

Conclusion

In summary, the MWCT1012VLF from NXP is a robust and feature-rich wireless charging controller that offers manufacturers the ability to incorporate efficient and safe wireless charging into their products. With its support for multi-coil configurations, high efficiency, and safety features like Foreign Object Detection, the MWCT1012VLF stands out as a leading solution in the wireless charging IC market.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3610 $50.1660
15+ $6.8603 $102.9045
23+ $6.6459 $152.8557
32+ $6.4315 $205.8080
41+ $6.2171 $254.9011
54+ $5.5740 $300.9960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess