EN
  • EN
  • DE

2SA1850E-AY

Part No 2SA1850E-AY
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154042-2SA1850E-AY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1850E-AY CAD Model

Description

ON Semiconductor's 2SA1850E-AY: A High-Performance PNP Transistor

The 2SA1850E-AY from ON Semiconductor is a PNP transistor that is designed for high-speed switching applications and features a combination of low saturation voltage and high current capacity. This transistor is suitable for various electronic applications, including power management, signal processing, and amplification tasks.

Key Features

  • High Current Capacity: The 2SA1850E-AY can handle a continuous collector current (Ic) of up to -2A, making it suitable for driving moderate to high power loads.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor ensures efficient operation by minimizing power loss during the switching process.
  • High Transition Frequency: The device boasts a high transition frequency (fT) that enables quick switching, ideal for high-speed signal processing applications.
  • Complementary Pairing: It is designed to pair well with ON Semiconductor's NPN transistor equivalent, providing flexibility in designing complementary push-pull amplifier stages.

Applications

The 2SA1850E-AY is versatile and can be utilized in a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators

Package and Reliability

ON Semiconductor has packaged the 2SA1850E-AY in a compact SOT-89 package, which is not only space-efficient but also ensures good thermal performance. This makes it an excellent choice for space-constrained designs without compromising on power handling capability. The device is constructed with ON Semiconductor's high reliability and quality standards, ensuring long-term performance stability.

Environmental Compliance

The 2SA1850E-AY transistor is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. The compliance ensures that the transistor is free from hazardous materials commonly found in electronic components.

With its robust performance characteristics and compliance with environmental standards, the 2SA1850E-AY from ON Semiconductor is an excellent choice for designers looking for a reliable PNP transistor for their high-speed switching applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess