EN
  • EN
  • DE

MWCT1101CLH

Part No MWCT1101CLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC DSP SINGLE COIL 5W 5V 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Wireless Power Transmitter
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1101
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1206579-MWCT1101CLH
Ultra Librarian 3D Model Ultra Librarian MWCT1101CLH CAD Model

Description

Product Overview: MWCT1101CLH

The MWCT1101CLH is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This highly efficient device is tailored for the implementation of wireless charging systems, specifically catering to the needs of the automotive industry. The MWCT1101CLH is part of NXP's wireless charging controller family, which provides a comprehensive and flexible platform for in-vehicle wireless charging applications.

Key Features

  • Qi-Compliant: The MWCT1101CLH adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of Qi-certified devices.
  • Multi-Coil Support: It supports multi-coil configurations, enabling a more robust and flexible charging area within the vehicle.
  • High Efficiency: Designed for high efficiency, the MWCT1101CLH minimizes thermal issues and maximizes power transfer to the receiving device.
  • Foreign Object Detection: It includes advanced safety features such as foreign object detection (FOD), which helps to prevent overheating and damage when metal objects are placed on the charging pad.
  • Full Bridge Inverter: The chip integrates a full-bridge inverter driver with configurable control, enhancing the overall performance of the wireless charging system.
  • Low Standby Power: The device is optimized for low standby power, which is critical for automotive applications to avoid draining the car battery when not in use.

Applications

The MWCT1101CLH is primarily used in automotive wireless charging systems, providing a seamless and convenient charging experience for smartphones and other compatible devices. Its robust design is suitable for integration into center consoles, armrests, and other areas within the vehicle where wireless charging is desired.

Technical Specifications

With its AEC-Q100 Grade 2 qualification, the MWCT1101CLH is built to withstand the rigorous conditions of the automotive environment. The chip operates over a wide temperature range and is housed in a compact HVQFN package, making it an ideal choice for space-constrained applications.

For developers and manufacturers, NXP provides extensive support including reference designs, evaluation boards, and technical documentation to facilitate the design-in process and accelerate time-to-market for wireless charging solutions using the MWCT1101CLH.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6951 $61.0363
30+ $3.8524 $115.5720
47+ $3.7320 $175.4040
64+ $3.6116 $231.1424
83+ $3.4913 $289.7779
111+ $3.1301 $347.4411
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess