EN
  • EN
  • DE

N74F00D

Part No N74F00D
Manufacturer NXP / Nexperia
Description Quad 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229195-N74F00D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F00D CAD Model

Description

The N74F00D by NXP Semiconductors is a high-performance, Quad 2-Input NAND Gate integrated circuit, designed to operate in a wide range of electronic applications. Fabricated with advanced silicon-gate CMOS technology, this device ensures low power consumption while providing a high-speed interface between systems.

Key Features

  • Logic Type: NAND gate with four independent 2-inputs, offering versatile logic operations.
  • Supply Voltage Range: Operates at a recommended voltage of 5V, with a wide margin that accommodates standard TTL voltage levels.
  • High-Speed Performance: Fast switching times with a typical propagation delay of only 3.5ns, ideal for high-speed computing and signal processing.
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads, ensuring compatibility with a variety of digital circuits.
  • Power Dissipation: Low power characteristics with a typical power dissipation of 1mW per gate, reducing overall power consumption in electronic systems.

Applications

The N74F00D is suitable for a broad range of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Data communication systems
  • Computing devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The N74F00D is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and durability across various environmental conditions.

Package Information

The N74F00D is available in a standard 14-pin SOIC package, making it easy to integrate into PCB designs. Its compact form factor is suitable for space-constrained applications while providing sufficient pin spacing for hassle-free soldering.

Environmental Compliance

NXP's dedication to environmental sustainability is reflected in the N74F00D's compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring the use of environmentally friendly materials in its manufacture.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess