EN
  • EN
  • DE

N74F02N

Part No N74F02N
Manufacturer NXP / Nexperia
Description Quad 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229197-N74F02N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F02N CAD Model

Description

Product Overview: N74F02N Logic Gate from NXP

The N74F02N is a high-performance, quad 2-input NOR gate integrated circuit from NXP Semiconductors, a renowned leader in the electronic components industry. This product is part of the 74F series, which is known for its fast switching speeds and low power consumption, making it an ideal choice for a wide range of digital applications.

The N74F02N features four independent NOR gates, each with two inputs. NOR gates are a fundamental component in digital electronics, providing the ability to perform logical operations that are essential in computing and digital signal processing. The versatility of the N74F02N makes it suitable for implementing logic functions such as set/reset latches, oscillators, and various combinational logic circuits.

Key Features:

  • Logic Type: Quad 2-input NOR gate
  • Supply Voltage Range: Typically 5V, with a wide operating range that ensures compatibility with most TTL circuits.
  • High-Speed Performance: Fast propagation delay times, which are crucial for high-speed applications.
  • Low Power Dissipation: The device is designed to have a reduced power consumption, which helps in minimizing the overall power requirements of the system.
  • Operating Temperature Range: The N74F02N is built to work reliably over a broad temperature range, making it suitable for industrial applications.
  • Package Type: Available in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards.

Applications:

The N74F02N is used in various digital systems where high-speed NOR logic is required. Some common applications include:

  • Computer systems and servers
  • Networking equipment
  • Digital signal processors
  • Instrumentation and control systems
  • Automotive electronics

With its fast switching capabilities and low power requirements, the N74F02N from NXP is an excellent choice for designers looking to build efficient and reliable digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess