EN
  • EN
  • DE

N74F08N

Part No N74F08N
Manufacturer NXP / Nexperia
Description Quad two-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229202-N74F08N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F08N CAD Model

Description

Product Overview: N74F08N Logic Gate from NXP

The N74F08N is a high-performance, quad two-input AND gate integrated circuit, part of the advanced 74F series from NXP Semiconductors. Designed to operate at wide voltage ranges and with fast switching speeds, this IC is a staple in digital logic circuits where precise and reliable logic operations are necessary. Its robustness and versatility make it suitable for a broad array of applications, from industrial control systems to complex computing devices.

Key Features

  • Logic Type: Quad 2-Input AND Gate - This IC contains four independent AND gates that can process two inputs each, providing a high level of integration for complex logic functions.
  • Operating Voltage: Typically ranging from 4.5V to 5.5V, the N74F08N is designed to work seamlessly with TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a wide range of digital systems.
  • High-Speed Performance: The device boasts a typical propagation delay of just 4ns, ensuring high-speed operation for critical applications where timing is essential.
  • Output Drive Capability: Capable of driving 50Ω transmission lines at 85°C, the outputs can sink 20 mA and source 1 mA, making it suitable for driving LEDs, relays, and other peripherals.
  • Power Dissipation: With a low power consumption, the N74F08N has a typical power dissipation of only 1 mW per gate, contributing to energy-efficient designs.
  • Package: The device is available in a 14-pin plastic DIP (Dual In-line Package), which is widely used and easily handled in both prototyping and production environments.

Applications

The N74F08N from NXP is an essential component in digital electronics, finding its place in various applications such as:

  • Logic circuit design and implementation
  • Data processing systems
  • Control systems for industrial machinery
  • Embedded systems for automotive and consumer electronics
  • Signal processing and conditioning

With its reliable performance and industry-standard footprint, the N74F08N is a go-to solution for engineers and designers looking to build or maintain high-speed logic circuits with minimal power consumption and maximal efficiency.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2295 $58.5225
615+ $0.1884 $115.8660
950+ $0.1825 $173.3750
1,310+ $0.1766 $231.3460
1,695+ $0.1707 $289.3365
2,265+ $0.1531 $346.7715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess